EN
  • EN
  • DE

PNX1301EH

Part No PNX1301EH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 180MHZ 292-HBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Applications Multimedia
Core Processor TriMedia
Controller Series Nexperia
Data RAM Size 48K x 8
Number of I/O 169
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 292-BGA
Win Source Part Number 061984-PNX1301EH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1301EH CAD Model

Description

Product Overview: PNX1301EH from NXP

The PNX1301EH is a high-performance, versatile multimedia processor designed by NXP Semiconductors, tailored to meet the demanding requirements of modern embedded audio and video applications. This processor is part of the PNX1300 family and is engineered to deliver a powerful combination of audio and video processing capabilities with low power consumption, making it ideal for a variety of multimedia products.

Key Features

  • Integrated Audio and Video Processing: With dedicated hardware for audio and video encoding and decoding, the PNX1301EH ensures smooth and efficient multimedia playback and recording.
  • High-Performance Architecture: The processor features a high-speed core that enables it to handle complex computations required for advanced multimedia processing.
  • Low Power Consumption: Designed with power efficiency in mind, the PNX1301EH is suitable for battery-powered devices, ensuring longer operation times.
  • Flexible Connectivity: A range of interfaces, including I2S, SPI, and UART, allows for easy integration with other components and peripherals.
  • Scalability: The PNX1301EH is designed to be scalable, catering to various product ranges from basic to advanced multimedia applications.

Applications

The PNX1301EH is ideal for a wide array of applications, such as:

  • Portable media players
  • Digital audio players
  • Car entertainment systems
  • Home theater systems
  • Interactive kiosks

Technical Specifications

  • CPU: High-speed processing core
  • Memory: Supports external memory interfaces for expanded storage options
  • Audio: Supports multiple audio formats with high-quality audio processing
  • Video: Capable of encoding/decoding standard video formats at high resolutions
  • Power Management: Advanced power management features for optimized consumption

The PNX1301EH from NXP is a robust solution for developers looking to create cutting-edge multimedia devices. Its blend of performance, efficiency, and connectivity makes it a go-to choice for industry-leading products. With NXP's commitment to quality, the PNX1301EH is designed to deliver reliable and consistent performance for a superior user experience.

You May Also Be Interested in

Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess