EN
  • EN
  • DE

BAL-CC1101-01D3

Part No BAL-CC1101-01D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 779MHZ-928MHZ 50/50 4WFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000759-BAL-CC1101-01D3
Manufacturer STMicroelectronics
Category RF and Wireless- Balun
Package Tape & Reel (TR)/ Cut Tape (CT)
Package / Case 4-WFBGA, FCBGA
Mounting Type Surface Mount
Base Product Number BAL-CC1101
Insertion Loss (Max) 1.9dB
Phase Difference 10°
Impedance - Unbalanced/Balanced 50 / 50Ohm
Frequency Range 779MHz ~ 928MHz
Ultra Librarian 3D Model Ultra Librarian BAL-CC1101-01D3 CAD Model

Description

STMicroelectronics BAL-CC1101-01D3 RF Balun

The BAL-CC1101-01D3 is a high-performance integrated RF balun designed by STMicroelectronics for use with the CC1101 transceiver chip from Texas Instruments. This balun is specifically engineered to simplify RF circuitry for a wide range of low-power wireless applications, including home automation, wireless sensor networks, and industrial wireless control.

Featuring a compact footprint, the BAL-CC1101-01D3 integrates a matching network and harmonics filter, which are essential for achieving optimal performance in RF systems. This integration not only saves space on the PCB but also reduces the number of external components required, leading to a more cost-effective and reliable design.

The BAL-CC1101-01D3 is designed to operate within a frequency range of 300 MHz to 1 GHz, making it highly versatile for different RF communication protocols. Its low insertion loss and excellent balance ensure efficient signal transmission and reception, which is critical for maintaining the integrity of the data being communicated.

Key features of the BAL-CC1101-01D3 include:

  • Impedance matching to 50 ohms
  • Low insertion loss
  • High isolation between input and output
  • Integrated harmonic filter for improved spectral purity
  • Optimized for use with the CC1101 RF transceiver IC
  • Compact SMD package for easy integration into various designs

The BAL-CC1101-01D3 is available in a small 6-lead SMD package, which is not only space-saving but also compatible with standard PCB manufacturing processes. This makes it an ideal choice for designers looking to streamline their RF designs without compromising on performance.

Overall, the BAL-CC1101-01D3 from STMicroelectronics is an excellent choice for engineers and designers seeking a reliable and efficient solution for their RF communication needs. Its integration of a matching network and harmonic filter, along with its compatibility with the CC1101 transceiver, ensures a seamless and high-quality wireless communication experience.

You May Also Be Interested in

M/A-Com Technology Solutions
TRANS 1:1 FLUX COUPLED 3-200MHZ
Lowest to $3.1005
M/A-Com Technology Solutions
Lowest to $1.7487
Mini-Circuits
RF Transformer / RF Transformer 1:4 6 Terminal SMD
Lowest to $6.3975
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $20.1698
M/A-Com Technology Solutions
Transformer, 10/100BASE-T Ethernet Transformer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess