EN
  • EN
  • DE

LT8500EUHH#TRPBF

Part No LT8500EUHH#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Application Specific
Description IC PWM GENERATOR 56-QFN / LED Driver 1uA Supply Current 56-Pin QFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Part Status Obsolete(EOL)
PLL No
Main Purpose LED Lighting
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 50MHz
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-QFN (5x9)
Win Source Part Number 781667-LT8500EUHH#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT8500
Introduction Date June 17, 2011
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT8500EUHH#TRPBF CAD Model

Description

The LT8500EUHH#TRPBF from Linear Technology is a highly integrated Pulse Width Modulation (PWM) generator IC designed for precise control of LED lighting systems, but its versatility allows it to be used in a variety of applications that require PWM signals. This IC is particularly well-suited for RGB or WLED backlighting, as well as general illumination and display backlighting in consumer, industrial, and automotive applications.

Key Features

  • 48 Independent PWM Channels: The LT8500 provides a large array of 48 independent channels, each capable of producing a PWM output, allowing for fine-grained control of complex lighting systems or other PWM-driven circuits.
  • 12-Bit (4096 Steps) Grayscale PWM Resolution: With 12-bit resolution, the LT8500 ensures smooth and precise brightness control, which is essential for high-quality visual applications.
  • Serial Interface: The device includes a serial interface for communication, enabling easy integration with microcontrollers or other digital systems.
  • Phase Shifted PWM: The IC allows for phase-shifted PWM, which can help in reducing audible noise and electromagnetic interference (EMI), improving system performance.
  • Low EMI Emission: The LT8500 is designed to minimize EMI emissions, a critical feature for applications sensitive to electrical noise.
  • Flexible Power Supply: It can operate from a supply voltage ranging from 3V to 5.5V, making it compatible with a wide variety of power sources.

Applications

  • LED Backlighting for TVs, Monitors, and Displays
  • RGB and WLED Lighting Systems
  • Automotive Interior, Dashboard, and Accent Lighting
  • General Purpose PWM Applications

The LT8500EUHH#TRPBF is available in a compact 38-lead QFN package, which is RoHS compliant and designed for thermal efficiency. Its robust design ensures reliable operation over a temperature range of -40°C to 105°C, making it suitable for demanding environments. With its combination of features, the LT8500 is a versatile choice for designers looking to implement advanced PWM control in their systems.

You May Also Be Interested in

Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess