EN
  • EN
  • DE

ISO5452DW

Part No ISO5452DW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 110ns, 110ns
Rise / Fall Time (Typ) 18ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number ISO5452
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922082-ISO5452DW
Ultra Librarian 3D Model Ultra Librarian ISO5452DW CAD Model

Description

The ISO5452DW is a robust, high-performance digital isolator designed and manufactured by Texas Instruments. This device is a part of TI's extensive isolator portfolio and is specifically engineered to provide signal isolation in various industrial and telecom applications. The ISO5452DW offers a reliable solution for breaking ground loops and avoiding noise currents on data buses, which is essential for maintaining signal integrity and system safety.

Key Features

  • High Isolation Voltage: The ISO5452DW boasts an isolation voltage of 4000 VPK, providing a high degree of protection against high voltage transients and enhancing system reliability in harsh environments.
  • High-Speed Data Transfer: With a signaling rate of up to 25 Mbps, this digital isolator ensures rapid data communication without compromising on the integrity of the signal, making it ideal for applications requiring fast data exchange.
  • Robust Electromagnetic Compatibility (EMC): The device features low emissions and high immunity to electromagnetic interference, ensuring consistent performance even in the presence of strong electrical noise.
  • Wide Temperature Range: It operates effectively across a wide temperature range from -55°C to +125°C, suitable for extreme industrial conditions.
  • Long Service Life: The ISO5452DW is designed for a long operational lifespan, making it a cost-effective solution for critical applications that demand longevity and reliability.

Applications

The ISO5452DW is versatile and can be utilized in a variety of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Power supplies
  • Medical equipment with stringent isolation requirements
  • Telecommunications infrastructure

Package and Quality

The ISO5452DW comes in a compact 16-pin SOIC (DW) package, which is space-efficient and suitable for high-density mounting on PCBs. Texas Instruments is committed to delivering high-quality products, and the ISO5452DW is no exception. It is designed to meet stringent industry standards, ensuring both performance and reliability for the end-user.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0457 $52.2850
120+ $0.8581 $102.9720
185+ $0.8312 $153.7720
250+ $0.8044 $201.1000
325+ $0.7776 $252.7200
435+ $0.6972 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess