EN
  • EN
  • DE

ADUM7223ACCZ

Part No ADUM7223ACCZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRIVER 13LGA / Digital Isolator Logic 2-CH 1.2Mbps 13-Pin LGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tray
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 68ns, 68ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 13-VFLGA
Manufacturer Package 13-LGA (5x5)
Win Source Part Number 768270-ADUM7223ACCZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM7223
Introduction Date November 01, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM7223ACCZ CAD Model

Description

Analog Devices Inc. ADUM7223ACCZ

The ADUM7223ACCZ is a state-of-the-art, isolated precision half-bridge driver manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to provide reliable and robust performance for a variety of applications that require precise control of half-bridge circuits, such as motor control, power supply units, and inverter systems.

Featuring Analog Devices' iCoupler® technology, the ADUM7223ACCZ offers superior isolation capabilities. This technology utilizes magnetic coupling to achieve isolation, ensuring that signals are transferred accurately across the isolation barrier while protecting the low-voltage side from high-voltage transients. The device is capable of providing an isolation voltage of 2.5 kVrms for 1 minute, making it suitable for applications that demand high isolation safety requirements.

The ADUM7223ACCZ is notable for its high integration, incorporating two independent channels, each capable of driving a N-channel MOSFET or IGBT. The driver operates with an input supply voltage ranging from 3 V to 5.5 V, making it compatible with a wide range of logic levels. Furthermore, the output drivers are capable of producing a gate drive voltage of up to 15 V, with a peak output current of 4 A, ensuring that connected power switches are driven effectively for optimal performance.

Designed with precision in mind, the ADUM7223ACCZ boasts a propagation delay of typically 50 ns with a tight timing match between the channels. This precision timing is crucial for applications that require synchronous switching to minimize power losses and improve efficiency. Additionally, the device includes UVLO (Under Voltage Lock Out) protection to ensure that the gates of the power switches are not driven unless there is sufficient voltage to do so safely.

The ADUM7223ACCZ comes in a compact, surface-mount, 16-lead SOIC package, which is conducive to space-constrained applications. Its operating temperature range from -40°C to +125°C ensures reliable performance across a broad spectrum of environmental conditions.

Overall, the ADUM7223ACCZ from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it an excellent choice for designers seeking a high-quality, isolated half-bridge driver for their demanding applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4911 $52.3665
35+ $2.8645 $100.2575
55+ $2.7750 $152.6250
75+ $2.6855 $201.4125
97+ $2.5960 $251.8120
129+ $2.3274 $300.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess