Product Overview: M24C16-RMN6G
STMicroelectronics' M24C16-RMN6G is a state-of-the-art, 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers robust storage solutions for a wide range of applications. Designed to provide efficient data storage with a focus on reliability and performance, this EEPROM is an excellent choice for designers looking to implement non-volatile memory into their systems.
Key Features
- Memory Size: 16 Kbits of EEPROM storage, allowing for ample space to store configuration settings, calibration data, or small application logs.
- Interface: The M24C16-RMN6G utilizes a two-wire I²C serial interface, which simplifies integration into existing designs and ensures compatibility with a wide range of microcontrollers and processors.
- Write Cycle Time: Fast write cycle times of 5 ms (typical) enable quick data updates, enhancing overall system performance.
- Operating Voltage Range: A versatile operating voltage range from 1.8 V to 5.5 V allows for use in both low-power and standard applications, providing design flexibility.
- Data Retention: Guaranteed data retention of up to 40 years, ensuring that critical data is preserved over long periods without the need for external power.
- Write Endurance: The device is rated for 1 million write cycles, ensuring a long operational lifespan even in environments where data is frequently updated.
Package and Temperature Range
The M24C16-RMN6G comes in a compact SO8N package, which is suitable for space-constrained applications. Additionally, it operates over a wide temperature range from -40°C to +85°C, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions.
Applications
With its robust feature set, the M24C16-RMN6G is ideal for a variety of applications, including:
- Consumer electronics
- Industrial control systems
- Automotive systems
- Healthcare devices
- Smart metering
In conclusion, the M24C16-RMN6G from STMicroelectronics is a versatile and reliable EEPROM solution that offers designers the performance and durability required for modern electronic systems. Its integration-friendly interface, substantial memory capacity, and long-term data preservation capabilities make it a top choice for a multitude of applications.