EN
  • EN
  • DE

M27C4001-80B1

Part No M27C4001-80B1
Manufacturer STMicroelectronics
Catalog EPROM
Description 4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (512K x 8)
Access Time 80ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-PDIP
Win Source Part Number 1210127-M27C4001-80B1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M27C4001
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27C4001-80B1 CAD Model

Description

The M27C4001-80B1 is a high-speed 4 Megabit (4Mb) EPROM from STMicroelectronics, renowned for its reliability and performance. This Electrically Programmable Read-Only Memory (EPROM) offers a storage capacity of 4 Mbit, organized as 512K by 8 bits, which is ideal for applications requiring fast access to large volumes of code, such as the boot process in computers, high-end communications equipment, and advanced embedded systems.

Operating at an access speed of 80ns, the M27C4001-80B1 ensures quick data retrieval, making it an excellent choice for time-critical tasks and applications where system speed is paramount. The device operates within a single 5V power supply, which simplifies the power design for the system it is integrated into, and supports a wide range of ambient operating temperatures from 0°C to 70°C, ensuring reliability across various environments.

The EPROM features a transparent lid which allows the user to expose the silicon to ultraviolet light to erase the stored data. This capability provides flexibility, as it can be reprogrammed multiple times for prototyping or updating firmware. The programming voltage of 12.5V is standard for EPROM devices, making the M27C4001-80B1 compatible with common programming equipment.

With its industry-standard 32-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) packaging options, the M27C4001-80B1 can be easily integrated into a wide range of existing designs without the need for significant board modifications. This EPROM also features programming and erasing modes that are compatible with those of the standard M27C4001, allowing for a smooth transition for designers familiar with this range of products.

In summary, the STMicroelectronics M27C4001-80B1 EPROM offers a reliable, high-speed storage solution for applications requiring quick access to non-volatile memory. Its ease of use, combined with the ability to be electrically erased and reprogrammed, makes it a versatile component for a wide array of technological solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EPROM UV 256KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $6.6262
Fairchild/ON Semiconductor
IC EPROM UV 1MBIT 150NS 32CDIP
Need more? Email Us
Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 45NS 32CDIP
Lowest to $5.0427
STMicroelectronics
IC EPROM UV 4MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 8MBIT 90NS 32CDIP
Lowest to $11.4680
Winbond Electronics
512K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $3.2617
Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess