EN
  • EN
  • DE

ISO1642DWR

Part No ISO1642DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description HOT-SWAPPABLE, ROBUST-EMC BIDIRE  /  I²C, SPI Digital Isolator 5000Vrms 4 Channel 50Mbps 50kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO164x
Package Tape & Reel
Technology Capacitive Coupling
Type I²C, SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/3
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 70ns, 88ns
Pulse Width Distortion (Max) 45ns
Rise / Fall Time (Typ) 24ns, 16ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO1642DWRCT,296-ISO1642DWRTR,296-ISO1642DWRDKR
Standard Package 2,000
Win Source Part Number 1000337-ISO1642DWR
Ultra Librarian 3D Model Ultra Librarian ISO1642DWR CAD Model

Description

The Texas Instruments ISO1642DWR is a robust, high-performance, dual-channel digital isolator designed to provide signal isolation in a wide range of industrial and telecommunications applications. This device utilizes TI's state-of-the-art capacitive isolation technology to offer a reliable solution for systems that require the separation of grounds or noise isolation between input and output sides.

Key Features

  • Isolation Ratings: The ISO1642DWR is capable of providing isolation up to 2500 V<sub>RMS for 1 minute per UL and 4242 V<sub>PK per VDE.
  • Data Rate: It supports a high data rate of up to 25 Mbps, ensuring fast and efficient data communication between isolated domains.
  • Channels: This device features two independent isolation channels, each capable of transferring data in both directions simultaneously, providing flexibility in system design.
  • Low Power Consumption: Designed with energy efficiency in mind, the ISO1642DWR operates with low power consumption, making it suitable for power-sensitive applications.
  • Robustness: It is characterized by its high electromagnetic immunity and low emissions, which minimizes system-level signal distortion and enhances performance in electrically noisy environments.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to +125°C, accommodating the rigorous demands of industrial applications.

Applications

The ISO1642DWR is ideal for various applications that require high voltage isolation and noise immunity. These include but are not limited to:

  • Industrial automation and control systems
  • Motor control circuits
  • Power converters and inverters
  • Medical equipment with patient electrical isolation
  • Telecommunications infrastructure

Package and Quality

The ISO1642DWR comes in a compact 16-pin SOIC (DWR) package that is RoHS compliant and suitable for automated assembly processes. Texas Instruments is committed to the highest standards of quality and reliability, ensuring that each device meets stringent requirements for performance and durability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3985 $51.1880
20+ $5.2500 $105.0000
30+ $5.0860 $152.5800
41+ $4.9219 $201.7979
53+ $4.7579 $252.1687
71+ $4.2657 $302.8647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,528 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess