EN
  • EN
  • DE

ISO1042QDWRQ1

Part No ISO1042QDWRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Full CAN 16-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO1042
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52278-6, 296-52278-1, 296-52278-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922064-ISO1042QDWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO1042QDWRQ1 CAD Model

Description

The ISO1042QDWRQ1 from Texas Instruments is a high-performance, automotive-grade isolated Controller Area Network (CAN) transceiver that serves as a critical interface between the CAN controller and the physical two-wire CAN bus. Designed to meet the rigorous demands of automotive and industrial communication networks, the ISO1042QDWRQ1 provides robust signal isolation and improves system reliability.

Key Features

  • Isolation Ratings: With a working voltage of 1kV RMS and transient immunity of 12.8 kV/μs, this component ensures reliable operation in electrically noisy environments.
  • High Bus Fault Protection: It can withstand bus fault events up to ±70V, offering enhanced protection against electrical hazards.
  • Low Loop Delay: A typical propagation delay of 76 ns ensures timely data transmission, which is crucial for real-time applications.
  • Temperature Range: Operating temperature ranges from -40°C to +125°C, suitable for harsh automotive environments.
  • Package Type: Supplied in a 16-pin SOIC (DWR) package that is optimized for space-constrained applications.

Applications

The ISO1042QDWRQ1 is designed for use in a variety of applications within the automotive sector, including but not limited to:

  • Electric and hybrid powertrains
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • On-board diagnostics and telematics

Quality and Reliability

As part of Texas Instruments' Q1 series of automotive products, the ISO1042QDWRQ1 meets stringent quality standards, including AEC-Q100 qualification. It also features fail-safe measures that ensure a low-level output is maintained in the absence of input signals, contributing to the overall safety of the system it is integrated into.

Summary

The ISO1042QDWRQ1 stands out as a robust, high-speed isolated CAN transceiver, offering exceptional signal integrity and protection for automotive CAN networks. Its combination of high isolation, fault protection, and low propagation delay makes it an ideal choice for critical automotive applications where reliability and performance are paramount.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0824 $52.0600
59+ $1.7087 $100.8133
91+ $1.6553 $150.6323
125+ $1.6019 $200.2375
162+ $1.5485 $250.8570
217+ $1.3883 $301.2611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess