EN
  • EN
  • DE

LP3954TL/NOPB

Part No LP3954TL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Advanced lighting management unit 36-DSBGA -30 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Features I2C
Frequency 2 MHz
Height 675 µm
Lead Free Yes
Length 3.5 mm
Maximum Operating Temperature 85 °C
Max Supply Current 400 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -30 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 400 µA
Number of Channels 13
Number of Outputs 13
Number of Pins 36
Number of Segments 13
Output Voltage 5.3 V
Packaging Tape & Reel (TR)
Quiescent Current 400 µA
Radiation Hardening No
RoHS Compliant
Switching Frequency 2 MHz
Thickness 675 µm
Topology Boost
Width 3.3 mm
Win Source Part Number 1070550-LP3954TL/NOPB
Categories PMIC - LED Drivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP3954TL/NOPB CAD Model

Description

Product Overview: LP3954TL/NOPB by Texas Instruments

The LP3954TL/NOPB is a high-performance LED driver solution from Texas Instruments, designed to efficiently manage and drive a wide array of lighting applications. This integrated circuit (IC) is particularly suitable for portable devices due to its compact package and low power consumption. The LP3954TL/NOPB offers a versatile and reliable option for engineers looking to enhance the visual output capabilities of their designs.

Key Features

  • Multiple LED Support: Capable of driving an array of LEDs, this driver is flexible for various configurations, making it ideal for status or indicator lights, backlighting, and other lighting solutions.
  • High Efficiency: With an emphasis on power conservation, the LP3954TL/NOPB ensures minimal energy waste, which is crucial for battery-operated devices.
  • Adjustable Brightness: It includes brightness control, allowing for dynamic adjustment of light output to suit user preferences or to respond to ambient light conditions.
  • Thermal Protection: The device incorporates thermal shutdown protection, safeguarding the IC and the LEDs from potential damage due to overheating.
  • Low Profile: The tiny leadless package (NOPB) is designed to occupy minimal space on a printed circuit board (PCB), providing more room for other components or for smaller device form factors.

Applications

The LP3954TL/NOPB is versatile in its applications, suitable for:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Handheld gaming devices
  • GPS units
  • Other portable electronic devices requiring high-efficiency LED driving capabilities

Quality and Reliability

Texas Instruments is known for delivering high-quality semiconductor products, and the LP3954TL/NOPB is no exception. It meets rigorous standards for performance and reliability, ensuring a long operational life for the end product. Moreover, the NOPB designation indicates that the product is lead-free, catering to environmentally conscious design practices and regulatory compliance.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9341 $54.2751
25+ $4.0485 $101.2125
39+ $3.9220 $152.9580
53+ $3.7955 $201.1615
69+ $3.6690 $253.1610
92+ $3.2894 $302.6248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess