EN
  • EN
  • DE

AH287-PL-B

Part No AH287-PL-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description HIGH VOLTAGE HALL-EFFECT SMART FAN MOTOR CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (2)
Interface On/Off
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Operating Supply Voltage 3.8 V ~ 28 V
Voltage - Load 3.8 V ~ 28 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP
Manufacturer Package 4-SIP
Win Source Part Number 1142978-AH287-PL-B
Manufacturer Homepage www.diodes.com
Family Name AH287
Introduction Date September 05, 2004
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH287-PL-B CAD Model

Description

The AH287-PL-B from Diodes Incorporated is a hallmark of precision and reliability in the realm of magnetic Hall Effect sensors. This integrated circuit is specifically designed to cater to a wide array of applications where accuracy in detecting magnetic fields is paramount. The device is housed in a robust package that ensures its durability and longevity, even in the most challenging environments.

Key Features

  • High Sensitivity: The AH287-PL-B boasts a high magnetic sensitivity, enabling it to detect subtle changes in magnetic fields with precision.
  • Chopper Stabilized Design: This feature ensures stable operation over a wide temperature range and reduces signal drift, which is critical for applications requiring consistent performance.
  • Wide Operating Voltage Range: It operates effectively across a range of voltages, making it versatile for use in various electronic systems.
  • Low Power Consumption: Its design prioritizes energy efficiency, which is essential for portable and battery-powered applications.
  • Open-Drain Output: The open-drain output allows for easy interfacing with other electronic components and systems, providing flexibility in design.
  • Integrated Protection Features: The device includes built-in protection against overcurrent, thermal overload, and reverse power connections, ensuring its reliability and safety in operation.

Applications

The AH287-PL-B is suitable for a diverse range of applications, including but not limited to:

  • Brushless DC motor control
  • Position and speed sensing
  • Magnetic encoders
  • Flow meters
  • Proximity detection

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The AH287-PL-B is manufactured in compliance with stringent industry standards, ensuring that it meets the requirements of the most demanding applications. It is RoHS compliant and supports green initiatives by minimizing the use of hazardous substances in its construction.

With its combination of features, the AH287-PL-B from Diodes Incorporated is an excellent choice for designers seeking a reliable and efficient Hall Effect sensor solution.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6632
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,943 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess