EN
  • EN
  • DE

AD8279-EVALZ

Part No AD8279-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR AD8279 / AD8279 Special Purpose Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Channels per IC 2 - Dual
Amplifier Type Difference
Output Type Single-Ended, Rail-to-Rail
SR - Slew Rate 1.4 V/μs
-3db Bandwidth 1MHz
Output Current per Channel 15mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 300μA
Dual Supply Voltage (±) 2 V ~ 36 V, ±2 V ~ 18 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AD8279
Win Source Part Number 772385-AD8279-EVALZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8279
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AD8279-EVALZ CAD Model

Description

AD8279-EVALZ Evaluation Board by Analog Devices Inc.

The AD8279-EVALZ is a meticulously engineered evaluation board designed to showcase the performance of the AD8279, a low distortion, precision difference amplifier from Analog Devices Inc. This evaluation board provides an ideal platform for engineers and designers to explore the features and capabilities of the AD8279 amplifier in various applications such as precision data acquisition, industrial process controls, and medical instrumentation.

Constructed with high-quality components, the AD8279-EVALZ is equipped with a range of features that facilitate an easy and efficient evaluation process. The board is designed to operate within a wide supply voltage range of ±5 V to ±15 V, making it versatile for different system requirements. Its user-friendly interface allows for straightforward connection to external test and application circuitry.

Key Features of the AD8279-EVALZ

  • Dual Supply Operation: The board operates efficiently with dual supply voltages, providing flexibility in various application settings.
  • High Precision: The AD8279 amplifier offers excellent precision with a low input offset voltage, low noise, and low distortion, ensuring accurate signal amplification.
  • Wide Input Common-Mode Range: The device supports a wide input common-mode range that extends from below the negative rail to above the positive rail, which is ideal for high-side and low-side signal monitoring.
  • Gain Configuration: The evaluation board comes with preset gain settings, which can be easily configured by the user to meet specific application requirements.
  • Robust Design: The board is designed for durability and long-term use, with a layout that minimizes the effects of external interference and noise.

The AD8279-EVALZ also includes comprehensive documentation and support materials, including detailed schematics and layout diagrams, which help to accelerate the development process. By using this evaluation board, developers can significantly reduce prototyping time and swiftly move forward with their designs, leveraging the exceptional performance of the AD8279 difference amplifier.

Whether for professional or educational purposes, the AD8279-EVALZ evaluation board from Analog Devices Inc. is an indispensable tool for anyone looking to effectively evaluate and implement precision amplification solutions in their projects.

You May Also Be Interested in

Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
MCP6421 EMIRR EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD603 / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess