EN
  • EN
  • DE

INA303A1IPW

Part No INA303A1IPW
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSING AMP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Regulator High/Low-Side - 14-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name INA303
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921225-INA303A1IPW
Ultra Librarian 3D Model Ultra Librarian INA303A1IPW CAD Model

Description

Product Overview: INA303A1IPW

The INA303A1IPW is a high-performance, precision current-sensing amplifier from Texas Instruments, designed to cater to a wide range of applications that require accurate and reliable current measurement. This component is particularly suitable for power management systems, battery chargers, and overcurrent protection circuits, as well as for general-purpose current monitoring tasks.

Key Features

  • Integrated Comparator: The INA303A1IPW includes a precision voltage comparator with an internal reference, which simplifies the design of overcurrent protection circuits by providing a complete solution in a single package.
  • High Accuracy: With a maximum input offset voltage of 35 µV and a gain error of just 0.75%, this device ensures precise current measurement, which is critical for system reliability and performance.
  • Wide Common-Mode Range: The device is capable of measuring differential voltage signals in common-mode voltages ranging from -0.3V to 26V, even though it is powered by a single 2.7V to 5.5V supply. This feature allows for versatile use in systems with varying ground potentials.
  • Adjustable Threshold: The comparator's overcurrent threshold is externally adjustable, providing designers with the flexibility to set precise overcurrent limits according to their specific application requirements.
  • High Bandwidth: With a bandwidth of 350 kHz, the INA303A1IPW can accurately track fast-changing currents, which is essential for dynamic power management and protective functions.

Applications

Due to its robustness and precision, the INA303A1IPW is an ideal choice for applications such as:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent and short-circuit protection
  • Portable and wearable electronics
  • Automotive systems

Package and Reliability

The INA303A1IPW is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, with robust construction and rigorous testing to ensure long-term reliability in various operating conditions.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance with the INA303A1IPW current-sensing amplifier.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6276 $50.7864
34+ $2.9765 $101.2010
53+ $2.8835 $152.8255
72+ $2.7905 $200.9160
93+ $2.6975 $250.8675
125+ $2.4184 $302.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess