EN
  • EN
  • DE

INA300AQDGSRQ1

Part No INA300AQDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR BIDIR 10VSSOP / Automotive-Grade, High- or Low-Side, Current-Sense Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Sense
Sensing Method High/Low-Side
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-VFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Part Number Series INA300
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807066-INA300AQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA300AQDGSRQ1 CAD Model

Description

The INA300AQDGSRQ1 is a state-of-the-art current sense amplifier designed by Texas Instruments specifically for automotive and industrial applications. This high-accuracy device offers a unique combination of features that make it ideal for monitoring current in electronic systems, providing both protection and diagnostic capabilities.

Key Features

  • High Accuracy: The INA300AQDGSRQ1 boasts a precision current-sensing amplifier that allows for accurate current measurement, which is vital for system control and protection.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -14V to +80V, making it suitable for a variety of applications, including those with high transient voltages.
  • Adjustable Threshold: The device includes an adjustable overcurrent threshold, enabling customization for specific application requirements, enhancing the flexibility in system design.
  • Fast Response Time: With a response time of less than 10µs, the INA300AQDGSRQ1 can quickly react to overcurrent events, providing timely protective actions.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 standards, ensuring reliability and performance under harsh conditions.

Applications

The INA300AQDGSRQ1 is versatile and can be used in various automotive and industrial applications such as:

  • Motor Control Systems
  • Battery Management Systems
  • Overcurrent Protection Circuits
  • Power Management Modules
  • Automotive Infotainment and Telematics

Package and Quality

This current sense amplifier is available in a compact VSSOP-10 (DGSR) package, which is ideal for space-constrained applications. The quality and robustness of the INA300AQDGSRQ1 are ensured through Texas Instruments' rigorous testing and quality control processes.

With its combination of precision, speed, and reliability, the INA300AQDGSRQ1 from Texas Instruments stands out as a top choice for designers looking to implement advanced current sensing solutions in their automotive or industrial products.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1291 $50.8095
110+ $0.9265 $101.9150
170+ $0.8975 $152.5750
235+ $0.8686 $204.1210
300+ $0.8396 $251.8800
400+ $0.7528 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess