EN
  • EN
  • DE

EBJ40UG8EFU0-GNL-F

Part No EBJ40UG8EFU0-GNL-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947718-EBJ40UG8EFU0-GNL-F
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ40UG8EFU0-GNL-F CAD Model

Description

The EBJ40UG8EFU0-GNL-F is a memory module produced by Elpida Memory. This module is designed to deliver robust and efficient memory performance for a variety of applications. Its primary function is to provide temporary data storage that enables quick access and processing of information within a computer system.

Applications:

  • High-Performance Computing
  • Gaming PCs
  • Server Systems
  • Data Centers
  • Graphics-Intensive Applications

Features:

  • High Bandwidth: Enables fast data transfer rates for improved system responsiveness.
  • Low Latency: Minimizes delays in data access, enhancing overall performance.
  • Error Correction: Incorporates error-correcting code (ECC) to ensure data integrity.
  • Energy Efficiency: Designed to consume minimal power, reducing operational costs.
  • High Capacity: Provides ample memory space for demanding applications.

Benefits:

  • Enhanced System Speed: Significantly improves the speed at which applications run and data is processed.
  • Increased Reliability: ECC ensures data accuracy, reducing the risk of system crashes and data loss.
  • Reduced Power Consumption: Low power consumption leads to lower electricity bills and a smaller carbon footprint.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Greater Stability: Provides a stable platform for running resource-intensive tasks.

Additional Details:

The EBJ40UG8EFU0-GNL-F module is engineered with high-quality components to ensure long-term reliability and stability. The specific type of memory (e.g., DDR3, DDR4), its speed (MHz), and its capacity (GB) are important specifications for determining compatibility with different computer systems. It is designed to meet rigorous industry standards, ensuring consistent performance and interoperability with compatible hardware.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess