EN
  • EN
  • DE

K4S281632D-NC1H000

Part No K4S281632D-NC1H000
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-1H PC100 CL2 STSOP2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945339-K4S281632D-NC1H000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632D-NC1H000 CAD Model

Description

The K4S281632D-NC1H000 is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This type of memory is commonly used in electronic devices that require fast and efficient data storage and retrieval. Its synchronous nature allows for precise timing and control, enhancing system performance.

Applications:

  • Personal Computers: Used as main memory to store actively used programs and data.
  • Embedded Systems: Provides memory for embedded control systems and industrial automation equipment.
  • Consumer Electronics: Found in digital cameras, set-top boxes, and other consumer devices.
  • Printers: Used for print job buffering and firmware storage.
  • Networking Equipment: Utilized in routers and switches for packet buffering and routing table storage.

Features:

  • High Bandwidth: Enables fast data transfer rates for efficient system operation.
  • Synchronous Operation: Synchronized with the system clock for precise timing and control.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for portable devices.
  • Wide Range of Capacities: Available in various densities to meet different system requirements.
  • Reliable Performance: Ensures stable and consistent operation over a wide temperature range.

Benefits:

  • Improved System Performance: Enhances the overall performance of the system by providing fast and efficient memory access.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces energy costs.
  • Increased System Capacity: Allows for the storage and processing of larger datasets.
  • Enhanced System Reliability: Minimizes the risk of memory-related errors and system crashes.
  • Simplified System Design: Reduces the need for complex memory controllers and timing circuitry.

Technical Specifications (General - refer to datasheet for exact values):

  • Memory Type: SDRAM (Synchronous Dynamic Random-Access Memory).
  • Capacity: Capacity specifics require checking datasheet; likely a value in megabits.
  • Organization: Internal organization defined by 281632; refer to official documentation.
  • Clock Speed: Device dependent, check official datasheet.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: TSOP or FBGA; confirm via the official datasheet.

For detailed specifications, application notes, and design considerations, refer to the official Samsung datasheet for the K4S281632D-NC1H000.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess