EN
  • EN
  • DE

INA286AQDGKRQ1

Part No INA286AQDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Monitor Regulator High/Low-Side - 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name INA286
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43376-6, 296-43376-1, -296-43376-1-ND, 296-43376-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921217-INA286AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian INA286AQDGKRQ1 CAD Model

Description

Product Overview: INA286AQDGKRQ1 from Texas Instruments

The INA286AQDGKRQ1 is a precision, automotive-qualified voltage output, current shunt monitor from Texas Instruments (TI), designed to offer industry-leading performance for precision current measurement in automotive and industrial applications. This high-accuracy device is housed in an 8-pin VSSOP package, making it suitable for space-constrained applications.

With an extended common-mode voltage range of -0.3V to +40V, the INA286AQDGKRQ1 is capable of monitoring shunt voltage drops in a wide array of systems, including those exposed to the challenging conditions typical in automotive environments. The device offers a wide supply voltage range from 2.7V to 5.5V, allowing for flexible integration into various circuit designs.

The INA286AQDGKRQ1 boasts an impressive accuracy with a gain error of only ±0.1% (max) and a gain drift of ±10ppm/°C (max), ensuring precise current measurements over the entire temperature range. This high level of precision makes it an excellent choice for critical applications where accuracy cannot be compromised.

TI's INA286AQDGKRQ1 also features a high bandwidth of up to 500 kHz, enabling it to accurately track fast transient events, a critical requirement for monitoring the current in rapidly changing loads. Additionally, the quiescent current is low, at just 900 µA (typical), which is beneficial for power-sensitive applications.

The device is fully AEC-Q100 qualified, which is a standard certification for automotive electronic components, guaranteeing reliable operation under harsh conditions. It also includes safety features such as electromagnetic interference (EMI) protection filters, which reduce the susceptibility to electromagnetic noise, a common challenge in automotive environments.

In conclusion, the INA286AQDGKRQ1 from Texas Instruments is a robust, precise, and reliable solution for current sensing applications in the automotive sector, as well as industrial systems that require high-accuracy measurements. Its compact form factor, combined with its extensive feature set, makes it a versatile and essential component for designers looking to enhance system performance and reliability.

You May Also Be Interested in

Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3032 $58.1224
15+ $6.8129 $102.1935
23+ $6.6000 $151.8000
32+ $6.3871 $204.3872
41+ $6.1742 $253.1422
55+ $5.5355 $304.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess