EN
  • EN
  • DE

AD9956YCPZ

Part No AD9956YCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC SYNTHESIZER 1.8V 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution (Bits) 14 b
Master fclk 3GHz
Tuning Word Width (Bits) 48 b
Operating Supply Voltage 1.71 V ~ 1.96 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 767676-AD9956YCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9956
Introduction Date March 08, 2004
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9956YCPZ CAD Model

Description

The AD9956YCPZ is a state-of-the-art Direct Digital Synthesizer (DDS) integrated circuit brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to generate high-frequency, phase-coherent, and frequency-agile sine and cosine outputs that can be precisely controlled and programmed.

Utilizing advanced DDS technology, the AD9956YCPZ offers a high level of integration and functionality within a compact LFCSP (Lead Frame Chip Scale Package) form factor, making it an ideal solution for applications requiring complex waveform generation, such as in wireless communication, radar, signal generators, and test equipment.

Key Features:

  • High-Speed Operation: The device boasts a high clock rate, enabling the synthesis of high-frequency signals with fine frequency resolution.
  • Programmable Phase and Amplitude: Users can program both the phase and amplitude of the output signal, providing flexibility for a wide range of modulation schemes.
  • Integrated Digital Upconverter (DUC): The inclusion of a DUC allows for easy interfacing with digital data streams and facilitates the generation of complex modulated signals.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9956YCPZ operates with a low power requirement, making it suitable for portable and battery-operated equipment.
  • Serial I/O Port: The device features a serial I/O port for programming and control, ensuring easy integration into system designs.

Applications:

  • Wireless Communication Systems
  • Radar and Navigation Systems
  • Signal Generators
  • Test and Measurement Equipment
  • Electronic Warfare

With its robust feature set and high performance, the AD9956YCPZ from Analog Devices Inc. represents a powerful building block for any system requiring precise signal generation and modulation. Its versatility and reliability make it an excellent choice for engineers looking to push the boundaries of what's possible in their respective fields.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP
Lowest to $29.2478
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
IC DDS 250MHZ 10BIT 32LFCSP / CMOS Direct Digital Synthesizer
Lowest to $13.8105
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.2832 $77.2832
2+ $74.8681 $149.7362
3+ $72.4530 $217.3590
4+ $70.0379 $280.1516
5+ $62.7926 $313.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,399 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess