EN
  • EN
  • DE

P9S12HY64J0MLL

Part No P9S12HY64J0MLL
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 64KB Flash 5V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Lead Free Yes
Max Frequency 64 MHz
Maximum Operating Temperature 125 °C
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Programmable I/O 80
Number of Timers/Counters 16
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RAM Size 4 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1083758-P9S12HY64J0MLL
Categories Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P9S12HY64J0MLL CAD Model

Description

The P9S12HY64J0MLL is a 16-bit microcontroller from NXP Semiconductors (formerly Freescale). It belongs to the S12 family, known for its robust architecture and suitability for automotive and industrial applications. The microcontroller features a high-performance CPU, integrated peripherals, and ample memory, making it a versatile solution for complex control systems.

Applications

  • Automotive Body Control: Used in door control, window lift, and lighting systems.
  • Industrial Motor Control: Implemented in variable frequency drives, servo systems, and robotics.
  • Medical Devices: Employed in patient monitoring systems, infusion pumps, and diagnostic equipment.
  • Home Appliances: Integrated into washing machines, refrigerators, and air conditioners.
  • Security Systems: Utilized in alarm systems, access control systems, and surveillance equipment.

Features

  • HCS12 Core: Employs a 16-bit HCS12 CPU with enhanced instruction set for efficient code execution.
  • 32 MHz Bus Speed: Enables high-speed data transfer and processing.
  • 64 KB Flash Memory: Provides ample program storage for complex applications.
  • 4 KB RAM: Offers sufficient data storage for variables and temporary data.
  • 10-Bit Analog-to-Digital Converter (ADC): Allows for precise analog signal measurement.
  • Serial Communication Interfaces (SCI): Supports UART communication for serial data transfer.
  • Serial Peripheral Interface (SPI): Enables synchronous serial communication with peripheral devices.
  • Inter-Integrated Circuit (I2C) Interface: Facilitates communication with other I2C devices.
  • Pulse-Width Modulation (PWM) Modules: Allows for precise motor control and dimming applications.
  • Timer Modules: Provides flexible timing and counting functions.

Benefits

  • High Performance: Delivers robust processing power for complex control tasks.
  • Versatility: Suitable for a broad range of applications, particularly in automotive and industrial sectors.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Reliability: Designed for operation in harsh environments.
  • Safety Features: Incorporates safety mechanisms to enhance system integrity.

Additional Details

The P9S12HY64J0MLL operates on a 5V power supply and is available in a 80-pin LQFP package. It includes a variety of safety features such as a watchdog timer and memory protection mechanisms. The microcontroller is supported by comprehensive development tools, including assemblers, compilers, debuggers, and emulators. Its robust design and extensive feature set make it a popular choice for demanding applications requiring high performance and reliability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess