Product Overview: Texas Instruments INA219BIDCNT
The INA219BIDCNT from Texas Instruments is a high-precision, bidirectional current and power monitor with an I2C-compatible interface. This device offers industry-leading performance for monitoring power consumption and voltage levels in various electronic applications, from consumer and industrial electronics to energy management systems.
Key Features
- High Precision: The INA219BIDCNT provides high-accuracy measurements of both current and voltage, with a maximum error of less than 1%. This precision ensures reliable data for managing power requirements efficiently.
- Wide Voltage Range: This device is capable of measuring voltage across a wide range of 0 to 26V, making it versatile for various applications and systems.
- Programmable Calibration: Users can program the calibration register to match the current measurement range to the specific application, optimizing performance and ensuring accurate readings.
- I2C Interface: The I2C-compatible interface facilitates easy integration into existing systems, providing straightforward communication with microcontrollers and other digital systems.
- Configurable Addresses: It supports multiple I2C addresses, allowing several devices to share the same bus without conflict.
Applications
The INA219BIDCNT is suitable for a wide array of applications, including:
- Power supply monitoring
- Battery chargers and management
- Energy management
- Overcurrent protection
- Telecommunications equipment
- Computing devices
Technical Specifications
- Supply Voltage: 3V to 5.5V
- Operating Temperature: -40°C to +125°C
- Resolution: 12-bit resolution for current and power measurements, with an optional 10-bit resolution mode
- Package: The INA219BIDCNT is offered in a small, surface-mountable SOT-23 package.
With its comprehensive feature set and high accuracy, the INA219BIDCNT from Texas Instruments is an excellent choice for designers looking to implement precise power monitoring in their systems. Its small footprint and ease of use also make it an attractive option for space-constrained applications.