EN
  • EN
  • DE

SMAJ4753AE3/TR13

Part No SMAJ4753AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4753
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280619-SMAJ4753AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4753AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4753AE3/TR13 Zener Diode

The SMAJ4753AE3/TR13 from Microchip Technology is a robust Zener diode designed to provide precision voltage regulation and protection in a variety of electronic applications. This Zener diode is an essential component for engineers and designers looking to maintain stable operation in their electronic circuits, ensuring devices function reliably under various conditions.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 36V, the SMAJ4753AE3/TR13 provides precise voltage regulation, making it ideal for stabilizing the voltage across electronic components and systems.
  • High Power Rating: This Zener diode can handle a power dissipation of up to 1W, ensuring it can support a range of applications that require a moderate level of power.
  • Surface Mount Package: Enclosed in a DO-214AC (SMA) package, this diode is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Thermal Stability: The SMAJ4753AE3/TR13 is characterized by its excellent thermal stability, ensuring consistent performance over a wide operating temperature range.
  • Robust Protection: It offers protection against overvoltage conditions, thereby safeguarding sensitive electronic components from potential damage.

Applications

The SMAJ4753AE3/TR13 is suitable for a diverse set of applications where Zener voltage regulation is required. It is commonly used in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics

Microchip Technology's commitment to quality ensures that the SMAJ4753AE3/TR13 Zener diode meets the stringent requirements of the electronic industry. With its combination of voltage regulation, power handling, and protection features, this Zener diode is a reliable choice for designers seeking to enhance the performance and longevity of their electronic products.

Whether used for voltage stabilization, clipping, or protection, the SMAJ4753AE3/TR13 from Microchip Technology stands as a testament to the company's dedication to providing high-quality, innovative semiconductor solutions.

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess