EN
  • EN
  • DE

INA2181A1IDSQR

Part No INA2181A1IDSQR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 10WSON / Current Sense Amplifier 2 Circuit Rail-to-Rail 10-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
-3db Bandwidth 350 kHz
Current - Input Bias 75 µA
Voltage - Input Offset 100 µV
Current - Supply 356µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2x2)
Base Product Number INA2181
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA2181A1IDSQRDKR,296-INA2181A1IDSQRCT,296-INA2181A1IDSQRTR
Standard Package 3,000
Win Source Part Number 1319791-INA2181A1IDSQR
Ultra Librarian 3D Model Ultra Librarian INA2181A1IDSQR CAD Model

Description

Product Overview: INA2181A1IDSQR from Texas Instruments

The INA2181A1IDSQR is a high-precision, dual-channel, current-sense amplifier designed by Texas Instruments to cater to a wide range of applications requiring accurate current measurement. This integrated circuit (IC) is part of the INA2181 family and comes in a compact, surface-mount package that is ideal for space-constrained applications.

Key Features

  • Dual-Channel: The INA2181A1IDSQR features two independent current-sense amplifiers, enabling the monitoring of two separate current paths simultaneously. This is particularly useful in systems that require dual motor control or power management of multiple subsystems.
  • High Accuracy: With a low offset voltage and high common-mode rejection ratio (CMRR), this amplifier ensures high accuracy in current measurements, making it suitable for precision sensing applications.
  • Wide Common-Mode Range: The device supports a wide common-mode voltage range, accommodating a variety of supply voltages and providing design flexibility for different system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the INA2181A1IDSQR operates with low quiescent current, minimizing power loss and making it suitable for battery-powered and energy-sensitive applications.

Applications

The INA2181A1IDSQR is versatile and can be used in various applications such as:

  • Power management systems
  • Battery chargers
  • Industrial automation and control systems
  • Automotive systems
  • Telecommunication infrastructure

Technical Specifications

Some of the notable technical specifications of the INA2181A1IDSQR include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 10-pin WSON
  • RoHS Compliant

With its robust feature set, the INA2181A1IDSQR from Texas Instruments is an excellent choice for designers looking for a reliable and precise current-sense solution. Its dual-channel capability, high accuracy, and low power consumption make it a go-to component for a multitude of applications that require the utmost in current sensing performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2734 $50.9360
100+ $1.0449 $104.4900
150+ $1.0122 $151.8300
205+ $0.9796 $200.8180
265+ $0.9469 $250.9285
355+ $0.8490 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,819 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess