EN
  • EN
  • DE

SN74HC541N-P

Part No SN74HC541N-P
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094986-SN74HC541N-P
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC541N-P CAD Model

Description

SN74HC541N-P Octal Buffer and Line Driver from Texas Instruments

The SN74HC541N-P is a high-quality integrated circuit from Texas Instruments, designed to provide reliable buffering and driving capabilities for digital signals. This octal buffer and line driver is an essential component for applications requiring the transmission of signals over long distances or for interfacing with high-capacity loads.

Constructed with advanced silicon-gate CMOS technology, the SN74HC541N-P offers a perfect blend of power efficiency and speed, making it suitable for a wide range of digital applications. The device features eight buffers and line drivers with 3-state outputs, which can be used independently, allowing for flexibility in various circuit designs.

Key Features:

  • Logic Type: Octal buffer/line driver with 3-state outputs
  • Number of Channels: Eight channels, enabling multiple signal transmission
  • Output Type: 3-State, which allows for high-impedance states and efficient bus management
  • Supply Voltage Range: 2 V to 6 V, accommodating a broad range of logic levels
  • Operating Temperature: -40°C to 85°C, ensuring reliability under various environmental conditions
  • Package / Case: PDIP-20, a widely used plastic dual-in-line package for easy integration into circuit boards
  • Logic Family: HC, known for high-speed CMOS technology

The SN74HC541N-P is designed with a high drive current, which provides the ability to drive capacitive loads and power through the demands of high-speed data transmission. The device also features low power consumption, which is a hallmark of the HC logic family, making it an energy-efficient choice for modern electronic systems.

With its robust design, the SN74HC541N-P ensures minimal propagation delay and maximum noise immunity, which is crucial for maintaining signal integrity. This makes it an excellent choice for use in communication systems, data processing, control systems, and any other applications that require a stable and efficient interface between different logic circuits or signal levels.

Overall, the SN74HC541N-P from Texas Instruments is a versatile and reliable solution for designers looking to enhance their digital systems with high-performance buffering and driving capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess