EN
  • EN
  • DE

INA216A1RSWT

Part No INA216A1RSWT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.01%
Voltage - Input 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-UQFN (1.8x1.4)
Win Source Part Number 1045544-INA216A1RSWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA216A1RSWT CAD Model

Description

Product Overview: INA216A1RSWT from Texas Instruments

The INA216A1RSWT is a high-precision current-sense amplifier from Texas Instruments, designed to monitor both shunt voltage drops and bus voltages with an impressive accuracy. This device is part of TI's industry-leading portfolio of current-sense amplifiers that provide cost-effective solutions for power management and control in a wide range of applications.

Featuring a common-mode voltage range from -0.2V to +26V, the INA216A1RSWT is versatile and can operate on the high side, low side, or anywhere in between. This flexibility makes it suitable for a variety of systems, including those with a common ground. The amplifier's precision is further enhanced by its low offset voltage of 35 µV (max) and gain error of 0.2% (max), ensuring accurate current measurement over a wide temperature range (-40°C to +125°C).

The INA216A1RSWT has a fixed gain of 20 V/V, which simplifies the design process by eliminating the need for external gain-setting resistors. The device is also highly responsive with a bandwidth of 350 kHz, allowing it to handle fast current transients effectively. This makes it ideal for fast-switching applications like DC-DC converters, motor control, and overcurrent protection circuits.

For ease of integration into existing designs, the INA216A1RSWT comes in an ultra-small, leaded SOT-23 package that requires minimal board space. This makes it an excellent choice for space-constrained applications such as portable electronics, power management systems, and battery chargers.

Furthermore, the device features a quiescent current of only 260 µA, which is beneficial for power-sensitive applications. Its low power consumption, combined with the wide supply range of 2.7V to 5.5V, ensures that the INA216A1RSWT can be easily powered by the same supply as other ICs in the system, simplifying power management.

In summary, the INA216A1RSWT from Texas Instruments is a robust, accurate, and versatile current-sense amplifier that is ideal for a multitude of applications requiring precise current monitoring. Its compact size, low power consumption, and ease of use make it a valuable component for any power-sensitive and space-constrained design.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6532 $51.2492
65+ $1.5486 $100.6590
101+ $1.4962 $151.1162
144+ $1.3916 $200.3904
187+ $1.3393 $250.4491
234+ $1.2870 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,570 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess