EN
  • EN
  • DE

INA2134UA

Part No INA2134UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC DUAL AUDIO DIFF RCVR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 8 V to 36 V, ±4 V to 18 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 088626-INA2134UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Signal Processing
Ultra Librarian 3D Model Ultra Librarian INA2134UA CAD Model

Description

The INA2134UA is a high-performance audio amplifier developed by Texas Instruments, a renowned global semiconductor company.

  • Is a: dual, differential line receiver amplifier that operates on a voltage range from ±2.25V to ±18V.
  • Designed to produce: excellent audio performance with an impressive 130dB of common-mode rejection ratio (CMRR) over a wide frequency range.
  • Key features: its wide bandwidth of 5.9MHz
  • Boasts a low total harmonic distortion (THD) of: 0.0005% @ 1kHz
  • Also equipped with a: shutdown mode which reduces the current consumption to virtually zero
  • Available in a: 14-pin SOIC package
  • Is also: RoHS compliant

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8046 $54.4368
18+ $5.5833 $100.4994
28+ $5.4088 $151.4464
39+ $5.2344 $204.1416
50+ $5.0599 $252.9950
67+ $4.5364 $303.9388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess