EN
  • EN
  • DE

BP5293-50

Part No BP5293-50
Manufacturer Rohm Semiconductor
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1A  /  Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 7V - 26V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Rohm Semiconductor
Series BP5293
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 26V
Voltage - Output 1 5V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Temperature Range - Operating -25°C ~ 85°C
Efficiency 90%
Mounting Type Through Hole
Package / Case 3-SIP Module
Dimension 0.67" L x 0.22" W x 0.70" H (17.0mm x 5.7mm x 17.8mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 48
Win Source Part Number 979040-BP5293-50
Ultra Librarian 3D Model Ultra Librarian BP5293-50 CAD Model

Description

The Rohm Semiconductor BP5293-50 is a board mount module designed to provide efficient and reliable power conversion. This module is engineered to simplify power supply design, offering a compact solution for various applications. Its integrated features and protection mechanisms ensure stable performance and safe operation.

Applications

  • Power Supply for Microcontrollers: Provides a stable and regulated power supply for microcontroller-based systems.
  • Industrial Control Equipment: Used in industrial automation and control systems.
  • Consumer Electronics: Integrated into various consumer electronic devices for power management.
  • LED Lighting: Powers LED lighting systems with consistent and efficient power.
  • Communication Devices: Supplies power to communication equipment, ensuring stable operation.

Features

  • Compact Design: Small form factor allows for easy integration into various systems.
  • High Efficiency: Provides efficient power conversion, minimizing energy loss.
  • Overcurrent Protection: Protects the module and connected devices from excessive current.
  • Thermal Shutdown: Shuts down the module when the temperature exceeds a safe limit.
  • Wide Input Voltage Range: Supports a wide range of input voltages for versatile application.

Benefits

  • Simplified Power Supply Design: Reduces the complexity of power supply design, saving time and resources.
  • Efficient Power Conversion: Maximizes energy efficiency, reducing power consumption.
  • Reliable Operation: Integrated protection features ensure stable and safe operation.
  • Compact Solution: Small size allows for use in space-constrained applications.
  • Versatile Application: Suitable for a wide range of applications due to its flexible design.

Additional Details

The BP5293-50 operates with a specified output voltage. It includes built-in filtering to minimize noise and ripple. The module is designed for easy mounting on printed circuit boards. The operating temperature range is specified to ensure reliable performance in various environments. The module is also RoHS compliant, adhering to environmental standards. Further specifications should be consulted in the product datasheet.

You May Also Be Interested in

Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess