Product Overview: INA205AIDGSR by Texas Instruments
The INA205AIDGSR is a high-precision, low-power current shunt monitor from Texas Instruments, designed to provide accurate current measurement for a wide range of applications. This device is part of the industry-leading family of current sense amplifiers that offer a combination of versatility and performance, making them ideal for power management and control in electronic systems.
Key Features
- High Accuracy: The INA205AIDGSR boasts a high accuracy level, ensuring precise current measurement which is vital for system reliability and performance.
- Wide Common-Mode Range: It operates over a wide common-mode voltage range of -16V to +80V, accommodating various use cases from industrial to automotive applications.
- Low Quiescent Current: With a low quiescent current, this device helps in reducing the overall power consumption of the system, making it suitable for battery-powered applications.
- Multiple Gain Options: It is available in several gain options to provide flexibility in the design and optimization of the system's performance.
- Small Package: The INA205AIDGSR comes in a compact VSSOP-10 package, making it ideal for space-constrained applications.
Applications
The INA205AIDGSR is designed for a variety of applications, including:
- Power management in servers and telecommunications equipment
- Battery chargers and management systems
- Automotive systems such as battery management and fuel efficiency systems
- Portable and wearable devices requiring energy-efficient components
- Industrial automation and control systems
Technical Specifications
The INA205AIDGSR has the following technical specifications:
- Supply Voltage Range: 2.7V to 18V
- Output Voltage Range: 0V to (VS - 0.3V)
- Operating Temperature Range: -40°C to +85°C
- Bandwidth: Up to 500 kHz
- Accuracy: 0.5% (max) over temperature
Conclusion
With its high accuracy, wide voltage range, and low power consumption, the INA205AIDGSR from Texas Instruments is an excellent choice for designers looking for a reliable current sensing solution. Its compact size and flexible gain options further enhance its suitability for a broad spectrum of applications, making it a versatile component in any power-sensitive design.