EN
  • EN
  • DE

INA200AQDGKRQ1

Part No INA200AQDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description High-Side Measurement Current-Shunt Monitor with Open-Drain Comparator and Reference | IC CURRENT SHUNT MONITOR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Parts Input Voltage (V) -16V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number INA200
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1185794-INA200AQDGKRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA200AQDGKRQ1 CAD Model

Description

The INA200AQDGKRQ1 is a highly integrated, high-side current-sense amplifier designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This precision current-sense amplifier is ideal for a wide range of applications, including motor control, battery management, overcurrent protection, and power management systems.

Key Features

  • Wide Supply Range: The device operates over a supply range of 2.7V to 18V, making it suitable for various battery-operated and automotive applications.
  • High Accuracy: With a typical accuracy of 1%, the INA200AQDGKRQ1 ensures precise current measurement, which is critical for system reliability and performance.
  • Adjustable Current Sense Threshold: The threshold voltage can be set using an external reference, providing flexibility in detecting overcurrent conditions.
  • Fast Response Time: The device features a fast response time, which is essential for protecting circuits from immediate overcurrent events.
  • Automotive Qualified: As a Q1 device, it is qualified for automotive applications, adhering to the stringent requirements of the automotive industry for reliability and robustness.
  • Compact Package: Offered in an 8-pin MSOP PowerPAD™ package, the INA200AQDGKRQ1 saves valuable board space in space-constrained applications.

Applications

The INA200AQDGKRQ1 is versatile and can be used in a variety of applications, including:

  • Automotive systems such as motor control, battery management, and power supply monitoring.
  • Industrial systems requiring precise current monitoring for process control or protection.
  • Power management modules that need accurate current sensing for efficient operation.

Conclusion

The INA200AQDGKRQ1 from Texas Instruments is an essential component for designers looking to implement reliable current sensing in automotive and industrial systems. Its high accuracy, adjustable threshold, and fast response time, combined with the capability to operate over a wide voltage range and compact packaging, make it an excellent choice for a multitude of applications where precision and space economy are crucial.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4463 $51.3723
50+ $2.0072 $100.3600
78+ $1.9445 $151.6710
107+ $1.8818 $201.3526
138+ $1.8190 $251.0220
184+ $1.6309 $300.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,084 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess