EN
  • EN
  • DE

INA285AQDGKRQ1

Part No INA285AQDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP / Current Monitor Regulator High/Low-Side 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input -14V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number INA285
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA285AQDGKRQ1-ND,296-43727-1,-296-43727-1-ND,2156-INA285AQDGKRQ1,296-43727-2,296-43727-6,TEXTISINA285AQDGKRQ1
Standard Package 2,500
Win Source Part Number 1319513-INA285AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian INA285AQDGKRQ1 CAD Model

Description

Product Overview: INA285AQDGKRQ1 from Texas Instruments

The INA285AQDGKRQ1 is a precision current sense amplifier from Texas Instruments, designed to offer industry-leading performance for automotive and industrial applications. This device is part of the robust, automotive-qualified product line, ensuring reliability and performance in harsh environments.

Key Features

  • High Accuracy: The INA285AQDGKRQ1 boasts a maximum offset voltage of 35 µV and a gain error of only 0.1%, ensuring precise current measurement.
  • Wide Common-Mode Range: With a common-mode voltage range from -14V to +80V, this amplifier is versatile and can handle a broad spectrum of applications.
  • High Bandwidth: A bandwidth of 350 kHz allows for fast signal processing, which is essential for dynamic load changes and quick system responses.
  • Low Quiescent Current: It features a low quiescent current of 900 µA, optimizing power consumption for energy-sensitive designs.
  • Robust Design: The device is designed to withstand automotive transients and is qualified for use in automotive applications according to the AEC-Q100 standard.

Applications

The INA285AQDGKRQ1 is ideal for a variety of applications, including:

  • Automotive battery management systems
  • Motor control
  • Overcurrent protection
  • Power management in industrial systems

Package and Reliability

Encased in an 8-pin MSOP PowerPAD™ package, the INA285AQDGKRQ1 is designed for thermal efficiency and minimal footprint. Its operational temperature range from -40°C to +125°C ensures stability and performance under extreme conditions.

Conclusion

The INA285AQDGKRQ1 from Texas Instruments is a high-quality, precision current sense amplifier that provides accurate current measurement with high bandwidth and a wide common-mode range. Its low power consumption and robust design make it an excellent choice for demanding automotive and industrial environments that require reliable and efficient current sensing solutions.

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2505 $50.7535
17+ $5.9491 $101.1347
27+ $5.7632 $155.6064
36+ $5.5773 $200.7828
47+ $5.3914 $253.3958
63+ $4.8337 $304.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess