EN
  • EN
  • DE

DS92LV0421SQE/NOPB

Part No DS92LV0421SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10 - 75 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Serializer
Data Rate 2.1Gbps
Input Type LVDS
Output Type CML
Number of Inputs 5
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 1169716-DS92LV0421SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LV0421
Introduction Date November 20, 2012
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS92LV0421SQE/NOPB CAD Model

Description

Product Overview: DS92LV0421SQE/NOPB

The DS92LV0421SQE/NOPB is a high-performance Serializer/Deserializer (SerDes) component from Texas Instruments, designed to facilitate high-speed, point-to-point data transmission. This device is part of TI's extensive range of interface solutions, offering robust features to cater to a variety of industrial, automotive, and consumer applications.

Key Features

  • High Data Rates: The DS92LV0421SQE/NOPB supports data rates up to 1.5 Gbps, enabling rapid data transmission and reducing the time required for large data transfers.
  • Low Power Consumption: Engineered for efficiency, this SerDes component operates with a low power consumption, making it ideal for power-sensitive applications.
  • Reduced EMI: The device features low electromagnetic interference (EMI), which minimizes the impact on other electronic components and complies with stringent industry standards.
  • Robust Error Detection: With built-in error detection mechanisms, the DS92LV0421SQE/NOPB ensures data integrity and reliable communication between devices.
  • Programmable Equalization: Programmable receive equalization allows for signal integrity adjustments to compensate for losses in transmission media, ensuring optimal performance over various distances and materials.

Applications

  • Automotive infotainment and driver assistance systems
  • High-definition video transmission
  • Industrial control and automation
  • Telecommunications and data communication equipment

Quality and Reliability

The DS92LV0421SQE/NOPB is manufactured to meet the high standards of quality and reliability that Texas Instruments is known for. The device comes in a surface-mount, automotive-grade package, ensuring durability and long-term performance under harsh conditions. The 'NOPB' suffix indicates that this product is offered in an eco-friendly "No Lead (Pb)" package, aligning with environmental regulations and sustainability goals.

Support and Resources

Texas Instruments provides comprehensive support for the DS92LV0421SQE/NOPB, including detailed datasheets, application notes, and design resources. Customers can also access TI's technical support services for assistance with integration, optimization, and troubleshooting.

You May Also Be Interested in

Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4699 $58.4097
7+ $15.9753 $111.8271
10+ $15.4761 $154.7610
14+ $14.9769 $209.6766
18+ $14.4776 $260.5968
24+ $12.9799 $311.5176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,377 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess