EN
  • EN
  • DE

INA196AIDBVRG4

Part No INA196AIDBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 082529-INA196AIDBVRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Maintenance & Repair, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian INA196AIDBVRG4 CAD Model

Description

The INA196AIDBVRG4 is a high-quality, high-performance product manufactured by Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Function: Converts differential input voltage to output current
  • Common-Mode Voltage: -16V to +80V
  • Bandwidth: 500 kHz
  • Output: Open-drain
  • Package: Surface-mount DBV
  • Operating Temperature Range: -40°C to +125°C
  • Quiescent Current: Low
  • Shutdown Mode: Features shutdown mode

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6264 $50.4184
66+ $1.5235 $100.5510
102+ $1.4720 $150.1440
147+ $1.3691 $201.2577
190+ $1.3176 $250.3440
237+ $1.2662 $300.0894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,840 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess