EN
  • EN
  • DE

INA194AIDBVR

Part No INA194AIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 017261-INA194AIDBVR
Family Name INA194
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA194AIDBVR CAD Model

Description

The INA194AIDBVR from Texas Instruments is a high-performance, low-power, precision voltage output current shunt monitor.

  • Input Common-Mode Voltage Range: -16V to +80V
  • Accuracy: ±1% maximum over temperature
  • Quiescent Current: 700µA
  • Package: Small SOT-23
  • Bandwidth: 500kHz
  • Offset Voltage: 2mV

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess