EN
  • EN
  • DE

MCP73213-A6SI/MF

Part No MCP73213-A6SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Dual-Cell Li-Ion / Li-Polymer Battery Charge Management Controller with Input Overvoltage Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 8.4V
Voltage Supply MAX 13V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 1221210-MCP73213-A6SI/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP73213
Introduction Date July 22, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP73213-A6SI/MF CAD Model

Description

Microchip Technology's MCP73213-A6SI/MF Battery Charge Controller

The MCP73213-A6SI/MF is a highly integrated lithium-ion/lithium-polymer battery charge management controller from the renowned Microchip Technology, designed to provide efficient charging solutions for single-cell Li-Ion or Li-Polymer batteries. This compact, feature-rich component is perfect for portable applications where space and power efficiency are critical.

Key Features:

  • Charge Management: The controller offers a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The preconditioning feature revives deeply discharged cells, while the charge termination ensures the battery is not overcharged, enhancing the safety and longevity of the battery.
  • Voltage Regulation: The MCP73213-A6SI/MF provides accurate voltage regulation at 4.2V, crucial for maintaining the health and efficiency of lithium-based batteries.
  • Current Regulation: It supports programmable charge current from 130mA to 1100mA, allowing flexibility across different battery sizes and capacities.
  • Protection Features: The device includes a range of safety features such as overcurrent protection, thermal regulation, and safety timers to prevent any damage to the battery during the charging process.
  • Temperature Monitoring: An external thermistor input is available for monitoring the battery temperature, ensuring the charge process is within the safe temperature range.
  • Status Indicators: It features status outputs that can be used to drive LEDs or interface with a host microcontroller for real-time feedback on the state of the charge process.
  • Low Standby Current: The low standby current minimizes power drain when not actively charging, contributing to the overall energy efficiency of the application.

Applications:

The MCP73213-A6SI/MF is an ideal charging solution for a wide array of portable devices such as Bluetooth headsets, handheld devices, medical devices, and any other gadget that relies on single-cell lithium-ion or lithium-polymer batteries. Its small footprint and comprehensive feature set make it a versatile choice for designers looking for a reliable and compact charging controller.

Package and Quality:

Packaged in a space-saving 10-DFN (3x3 mm) package, the MCP73213-A6SI/MF meets the stringent quality standards expected from Microchip Technology, ensuring reliable performance across its operational lifespan.

You May Also Be Interested in

Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6747 $50.8193
46+ $2.1947 $100.9562
71+ $2.1261 $150.9531
98+ $2.0575 $201.6350
126+ $1.9889 $250.6014
169+ $1.7832 $301.3608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess