EN
  • EN
  • DE

CDCE906R002PWR

Part No CDCE906R002PWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTHESIZER 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Clock Synthesizer, Divider, Multiplier
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 167MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Standard Package 1 pcs
Win Source Part Number 713928-CDCE906R002PWR
Ultra Librarian 3D Model Ultra Librarian CDCE906R002PWR CAD Model

Description

Introducing the CDCE906R002PWR Clock Synthesizer/Multiplier/Divider from Texas Instruments

The CDCE906R002PWR is a high-performance, programmable clock synthesizer, multiplier, and divider from the renowned semiconductor manufacturer Texas Instruments. This versatile device is designed to provide precise clock solutions for a wide range of applications, particularly in the fields of telecommunications, computing, and consumer electronics.

At the heart of the CDCE906R002PWR lies its PLL (Phase-Locked Loop) based architecture, which enables it to generate stable and accurate output frequencies. The device features three PLLs, which can be independently configured, allowing for a high degree of flexibility in clock generation. This makes it an ideal choice for systems that require multiple clocks with different frequencies but with a common reference clock source.

Key Features:

  • Multiple Outputs: The CDCE906R002PWR provides up to six configurable outputs, each capable of producing a wide range of frequencies. This allows designers to reduce component count by replacing multiple oscillators with a single device.
  • Wide Frequency Range: With an input frequency range from 8 kHz to 160 MHz and an output frequency range up to 230 MHz, this device can cater to the needs of high-speed digital systems.
  • Programmable: Users can program the device through a serial interface, which offers the convenience of easy configuration and on-the-fly adjustments to the clock parameters.
  • Low Jitter: The CDCE906R002PWR is designed to produce low-jitter clock signals, which is critical for maintaining signal integrity in high-speed communication and data transfer applications.
  • Power Efficient: It operates with a supply voltage range of 3.3V, ensuring power efficiency in the system design.
  • Small Package: Housed in a compact TSSOP-14 package, the device minimizes board space and is suitable for space-constrained applications.

The CDCE906R002PWR integrates seamlessly into various design architectures, providing a reliable and flexible clocking solution that enhances system performance while simplifying design complexity. Its ability to generate multiple clocks from a single reference source, along with its programmable features, makes it an indispensable component for engineers looking to optimize their system clock management.

Whether you're designing a sophisticated telecommunications system, a high-performance computing platform, or an advanced consumer electronics device, the CDCE906R002PWR from Texas Instruments offers the precision and reliability needed to meet your clocking requirements.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess