EN
  • EN
  • DE

INA193AIDBVR/INA193AIDBVT

Part No INA193AIDBVR/INA193AIDBVT
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962452-INA193AIDBVR/INA193AIDBVT
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INA193AIDBVR/INA193AIDBVT CAD Model

Description

INA193AIDBVR/INA193AIDBVT Current Shunt Monitor

The INA193AIDBVR and INA193AIDBVT, manufactured by Texas Instruments, are high-quality current shunt monitors that offer precision voltage measurement across shunts. These devices are part of a family of current sense amplifiers that are designed for cost-sensitive applications requiring high accuracy and low power consumption. They are commonly used in battery management systems, power management devices, and overcurrent protection circuits.

Key Features

  • Voltage Supply Range: The INA193AIDBVR and INA193AIDBVT operate on a wide supply range of 2.7V to 26V, making them versatile for various applications.
  • Accuracy: Both devices provide a high accuracy with a maximum offset voltage of 100 µV and a gain error of only 0.5% at 25°C. This ensures precise current measurement across the shunt.
  • Quiescent Current: They exhibit low quiescent current, typically 100 µA, which is ideal for power-sensitive systems.
  • Common-Mode Range: The INA193AIDBVR and INA193AIDBVT feature a wide common-mode range from -16V to 80V, allowing for versatile deployment in systems with high-side and low-side shunt resistors.
  • Output: The output is a voltage proportional to the differential input voltage, with a typical gain of 20 V/V for the INA193AIDBVR and INA193AIDBVT, facilitating easy interfacing with analog-to-digital converters (ADCs) or microcontrollers.
  • Package Options: The INA193AIDBVR is available in a SOT-23 package, while the INA193AIDBVT is offered in a SOT-23-6 package, both providing a compact footprint for space-constrained applications.
  • Temperature Range: These devices are designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

  • Power management
  • Battery chargers
  • Energy management
  • Overcurrent protection
  • Automotive systems
  • Portable electronics

The INA193AIDBVR and INA193AIDBVT from Texas Instruments are optimal solutions for designers looking for a reliable and accurate current shunt monitor. Their ease of use, combined with their robust feature set, make them well-suited for a wide range of applications, from consumer electronics to industrial and automotive systems.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess