EN
  • EN
  • DE

PZ2012U600-3R0TF

Part No PZ2012U600-3R0TF
Manufacturer Sunlord
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963025-PZ2012U600-3R0TF
Categories OEM Parts(O-R)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PZ2012U600-3R0TF CAD Model

Description

The PZ2012U600-3R0TF is a wire-wound chip inductor manufactured by Sunlord. It is designed for use in various electronic circuits where inductance is required for filtering, tuning, or energy storage. The '3R0' indicates an inductance value of 3.0 μH (microhenries).

Applications

  • DC-DC converters: Used for energy storage and filtering in switching power supplies.
  • RF circuits: Employed in impedance matching and tuning circuits.
  • EMI filtering: Suppressing electromagnetic interference in electronic devices.
  • Signal filtering: Removing unwanted noise and harmonics from signals.
  • Wireless communication devices: Filtering and tuning in RF transceivers.

Features

  • Wire-wound construction: Provides high inductance and high Q factor.
  • Small size: The 0805 package (2012 metric) allows for high-density circuit designs.
  • High current handling: Suitable for applications with significant current flow.
  • Surface mount device (SMD): Designed for automated assembly on printed circuit boards.
  • Shielded construction: Minimizes electromagnetic interference.
  • Lead-free termination: Compliant with RoHS environmental standards.

Benefits

  • High performance: Provides excellent inductance and Q factor for demanding applications.
  • Compact design: Saves valuable space on the PCB.
  • Easy to assemble: Compatible with standard surface mount assembly processes.
  • Environmentally friendly: Meets RoHS requirements for lead-free components.
  • Reliable performance: Consistent inductance value over a wide range of operating conditions.

Additional Details

The PZ2012U600-3R0TF typically has a self-resonant frequency (SRF) in the MHz range and a rated current of hundreds of milliamps. The operating temperature range is typically -40°C to +85°C. Refer to the Sunlord datasheet for precise electrical characteristics, soldering recommendations, and reliability data.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3,850+ $0.0150 $57.7500
9,095+ $0.0127 $115.5065
13,640+ $0.0127 $173.2280
20,000+ $0.0116 $232.0000
25,000+ $0.0116 $290.0000
33,335+ $0.0104 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249,000 pieces
MOQ: 3850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess