EN
  • EN
  • DE

INA190A1IRSWR

Part No INA190A1IRSWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN / Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.25V/µs
Gain Bandwidth Product 45 kHz
-3db Bandwidth 45 kHz
Current - Input Bias 500 pA
Voltage - Input Offset 2 µV
Current - Supply 40µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Base Product Number INA190
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA190A1IRSWRCT,INA190A1IRSWR-ND,296-INA190A1IRSWRTR,296-51129-2,296-51129-1,296-INA190A1IRSWRDKR,296-51129-6,296-51129-6-ND,296-51129-2-ND,296-51129-1-ND
Standard Package 3,000
Win Source Part Number 1319788-INA190A1IRSWR
Ultra Librarian 3D Model Ultra Librarian INA190A1IRSWR CAD Model

Description

The INA190A1IRSWR is a high-precision current sense amplifier brought to you by Texas Instruments. This device is specifically designed to accurately measure current across shunt resistors in a wide range of applications, from industrial systems to automotive electronics. The INA190A1IRSWR is notable for its precision performance and ease of use, making it an ideal choice for designers looking for reliable current monitoring solutions.

This current sense amplifier is part of the INA190 series, which are bidirectional, zero-drift, current shunt monitors that can sense drops across shunts at common-mode voltages from -0.2V to +26V, independent of the supply voltage. The INA190A1IRSWR variant offers a fixed gain of 20 V/V, which allows for a straightforward implementation without the need for external gain-setting components.

The device operates over a wide supply voltage range from 2.7V to 5.5V, with a quiescent current of only 260 µA, making it suitable for battery-powered applications. The INA190A1IRSWR also features a fast response time, which is critical for overcurrent protection and control in power management systems.

Its small footprint is made possible by the WSON-6 package, which is just 2mm x 2mm, saving precious board space in compact electronic designs. The device's high accuracy and low offset voltage (±35 µV) ensure precise current measurement, even at low current levels, which is essential for power-conscious designs.

The INA190A1IRSWR can be used in a variety of applications, including motor control, battery management, overcurrent protection, power management, and precision current measurement for system optimization. Its robust design is characterized by an operating temperature range of -40°C to +125°C, which ensures reliable performance in harsh environments.

In summary, the INA190A1IRSWR from Texas Instruments is a versatile and precise current sense amplifier that offers designers an efficient and accurate solution for current monitoring across a diverse range of applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7582 $52.7460
70+ $1.4426 $100.9820
110+ $1.3975 $153.7250
150+ $1.3524 $202.8600
195+ $1.3074 $254.9430
260+ $1.1721 $304.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess