EN
  • EN
  • DE

RACM550-48SG/ENC

Part No RACM550-48SG/ENC
Manufacturer Recom Power
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 48V 550W / Enclosed AC DC Converters 1 Output 48V 80 ~ 264 VAC, 120 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr Recom Power
Series POWERLINE RACM550-G (550W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 48V
Current - Output 1 11.46 A
Power (Watts) 550W
Applications Household Appliances, ITE (Commercial) , Medical
Voltage - Isolation 4 kV
Efficiency 93%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, Baseplate, Remote On/Off, Remote Sense, Universal Input
Mounting Type Chassis Mount
Size / Dimension 5.91" L x 3.43" W x 1.77" H (150.0mm x 87.0mm x 45.0mm)
Approval Agency CE, cURus
Base Product Number RACM550-48
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
Win Source Part Number 1350922-RACM550-48SG/ENC
Ultra Librarian 3D Model Ultra Librarian RACM550-48SG/ENC CAD Model

Description

The POWERLINE RACM550-G (550W) is an enclosed type AC-DC converter with adjustable output, baseplate, remote on/off, remote sense, and universal input features.

  • Type: Enclosed
  • Features: Adjustable Output, Baseplate, Remote On/Off, Remote Sense, Universal Input
  • Application: Household Appliances, ITE (Commercial), Medical
  • Standard Package Quantity: 1
  • Power: 550W
  • Number of Outputs: 1 Output
  • Output Voltage: 48V
  • Output Current: 11.46A
  • Input Voltage: 80 ~ 264 VAC, 120 ~ 370 VDC
  • Efficiency: 93%
  • Mounting Style: Chassis Mount
  • Operating Temperature Range: -40°C to 70°C (with derating)
  • Length: 5.91" (150.0mm)
  • Width: 3.43" (87.0mm)
  • Height: 1.77" (45.0mm)
  • Approvals: CE, cURus
  • Series: POWERLINE RACM550-G (550W)

You May Also Be Interested in

Recom Power
AC/DC CONVERTER 15V 130W
Lowest to $24.7389
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27.6V 27.6V 160W
Lowest to $52.9702
Triad Magnetics
AC/DC CONVERTER 5V 70W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 100W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 75W
Need more? Email Us
OmniOn Power™
AC/DC CONVERTER 12V 200W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 5W
Lowest to $21.8284
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 300W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess