The BL-HG033A-AV-TRB is a surface-mount LED manufactured by BRIGHT LED Electronics Corp. It's designed for various indication and illumination applications, known for its compact size and energy efficiency.
Applications
- Backlighting: Used for backlighting LCD displays in small consumer electronics, such as remote controls and portable devices.
- Indicator Lights: Serves as indicator lights for various electronic devices, signaling power status, operation modes, or error conditions.
- Automotive Lighting: Integrated into automotive interior lighting, such as dashboard indicators and switch illumination.
- Medical Devices: Used for indication and status displays in medical equipment.
- Industrial Control Panels: Provides visual indication on industrial control panels and machinery.
Features
- Surface Mount Technology (SMT): Designed for automated assembly using SMT equipment.
- Compact Size: Small footprint allows for high-density mounting on circuit boards.
- High Brightness: Provides sufficient light output for clear visibility.
- Low Power Consumption: Operates efficiently with minimal power consumption.
- Long Lifespan: Offers a long operating lifespan, reducing the need for frequent replacements.
- Specific Color: The 'AV' in the part number likely denotes a specific color (e.g., amber, violet).
- Tape and Reel Packaging: Packaged on tape and reel for automated pick-and-place assembly.
Benefits
- Simplified Assembly: SMT design streamlines the assembly process and reduces manufacturing costs.
- Space Savings: Compact size allows for miniaturization of electronic devices.
- Energy Efficiency: Low power consumption contributes to energy savings and extended battery life in portable devices.
- Reliable Performance: Long lifespan ensures reliable operation over an extended period.
- Enhanced Visibility: High brightness provides clear and easily visible indication.
Additional Details
The BL-HG033A-AV-TRB is typically available in various colors, with the 'AV' suffix indicating the specific color of the LED. The 'TRB' likely refers to the tape and reel packaging. Detailed specifications, such as luminous intensity, forward voltage, and color coordinates, can be found in the BRIGHT LED datasheet. It's crucial to consult the manufacturer's datasheet for precise electrical and optical characteristics, as well as recommended soldering profiles. The operating temperature range also depends on the datasheet. The materials used in the construction of the LED are also specified in the datasheet.