EN
  • EN
  • DE

OP162GSZ

Part No OP162GSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 15 MHz Rail-to-Rail Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 13 V/μs
GBP - Gain Bandwidth Product 15MHz
Current - Input Bias 260nA
Voltage - Input Offset 25μV
Operating Supply Current 650μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233058-OP162GSZ
Manufacturer Homepage www.analog.com
Family Name OP162
Introduction Date March 04, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP162GSZ CAD Model

Description

The OP162GSZ is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This operational amplifier falls under the category of General Purpose Amplifiers and is known for its low noise, high speed, and precision characteristics, making it an ideal choice for a wide range of applications.

Key Features

  • High Speed: The OP162GSZ offers a fast settling time, making it suitable for applications that require quick response times.
  • Low Noise: With its low noise performance, this op-amp ensures a clear signal, which is crucial for high-fidelity audio applications and sensitive measurement equipment.
  • Wide Supply Range: It operates with a wide supply voltage range, providing flexibility in various power supply scenarios and compatibility with dual supplies.
  • Single or Dual Supply Operation: The device can be configured to work with either a single supply or dual supplies, adding to its versatility in different circuit designs.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances.

Applications

The OP162GSZ is adept for use in multiple applications, including but not limited to:

  • Active Filters
  • Photodiode Amplification
  • Data Acquisition Systems
  • Audio Electronics
  • Test and Measurement Equipment
  • Signal Conditioning

Product Specifications

The product comes in a compact SOIC-8 package, which is suitable for surface-mount technology (SMT). Its specifications include a typical low offset voltage, a broad bandwidth, and a high slew rate. The OP162GSZ is designed to deliver stable performance over a wide temperature range, ensuring reliability in various operating conditions.

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc., which offers comprehensive information including pin configurations, maximum ratings, typical performance characteristics, and application notes for the OP162GSZ operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8719 $55.1033
16+ $6.4590 $103.3440
24+ $6.2572 $150.1728
34+ $6.0553 $205.8802
43+ $5.8535 $251.7005
58+ $5.2480 $304.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess