EN
  • EN
  • DE

INA169NA/250G4

Part No INA169NA/250G4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 2.7 V to 60 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1045463-INA169NA/250G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA169NA/250G4 CAD Model

Description

Product Overview: INA169NA/250G4

The INA169NA/250G4 is a high-quality, precision current shunt monitor from Texas Instruments, designed to provide a simple and effective solution for a wide range of current sensing applications. This analog current output device operates over a common-mode voltage range of 2.7V to 60V, catering to systems with a variety of power supplies.

Key Features:

  • High Voltage Operation: With a common-mode voltage range of 2.7V to 60V, the INA169NA/250G4 is versatile enough to be used in multiple applications, including those with higher voltage requirements.
  • Precision Sensing: The device offers a typical accuracy of ±0.5%, ensuring precise current measurement for effective monitoring and control in your system.
  • Low Power Consumption: Designed for efficiency, it has a quiescent current of only 60µA, making it suitable for battery-powered and energy-conscious applications.
  • Wide Temperature Range: The INA169NA/250G4 operates over an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.
  • Easy to Use: The unidirectional input and output make the device straightforward to implement into existing designs without the need for complex circuitry or calibration.

Applications:

The INA169NA/250G4 is ideal for a range of applications, including but not limited to:

  • Power management systems
  • Battery chargers
  • Portable devices
  • Automotive systems
  • Industrial and telecommunications equipment

Product Specifications:

  • Package: SOT-23
  • Gain: 10 V/V
  • Output Type: Analog Voltage
  • Bandwidth: 80 kHz
  • Operating Temperature: -40°C to 85°C

The INA169NA/250G4 is a robust, reliable solution for current sensing needs, manufactured by Texas Instruments, a trusted name in the electronics industry. Its high voltage operation and precision sensing capabilities make it an excellent choice for designers looking to enhance their systems with accurate current monitoring functionality.

You May Also Be Interested in

Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8490 $50.9400
130+ $0.7953 $103.3890
200+ $0.7684 $153.6800
280+ $0.7147 $200.1160
365+ $0.6878 $251.0470
455+ $0.6609 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess