EN
  • EN
  • DE

INA101KU

Part No INA101KU
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 300KHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.4 V/μs
-3db Bandwidth 300kHz
Current - Input Bias 15nA
Voltage - Input Offset 125μV
Operating Supply Current 6.7mA
Channel Output Current 10mA
Supply Voltage - Operating ±5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 017251-INA101KU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA101KU CAD Model

Description

The INA101KU is a high-performance, precision instrumentation amplifier from Texas Instruments.

  • Applications: Precision data acquisition, biomedical analysis, and aerospace and defense systems.
  • Design: Three-op-amp
  • Offset Voltage: 1mV
  • Offset Drift: 2µV/°C
  • Common-Mode Rejection Ratio (CMRR): 120dB
  • Bandwidth: 1.5MHz
  • Settling Time: 10µs
  • Power Supply: ±2.25V to ±18V
  • Quiescent Current: Low
  • Package: 16-pin SOIC package

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2865 $54.5730
5+ $22.3890 $111.9450
7+ $21.6893 $151.8251
10+ $20.9897 $209.8970
13+ $20.2900 $263.7700
17+ $18.1910 $309.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,933 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess