EN
  • EN
  • DE

PTH12040WAD

Part No PTH12040WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-5.5V 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH12040
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 14V
Voltage - Output 1 0.8 ~ 5.5V
Current - Output (Max) 50A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 96%
Mounting Type Through Hole
Package / Case 20-DIP Module
Size / Dimension 2.05" L x 1.05" W x 0.36" H (52.1mm x 26.7mm x 9.1mm)
Base Product Number PTH12040
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657948-PTH12040WAD
Ultra Librarian 3D Model Ultra Librarian PTH12040WAD CAD Model

Description

The PTH12040WAD is a high-performance, non-isolated module power converter from Texas Instruments. This advanced power solution is designed to meet the rigorous demands of high-powered applications that require a wide input voltage range and a flexible output voltage. The PTH12040WAD is a testament to Texas Instruments' commitment to providing innovative power management solutions.

Key Features:

  • Wide Input Voltage Range: The PTH12040WAD operates with an input voltage range of 4.5V to 14V, accommodating various power sources and ensuring versatility across different system architectures.
  • Adjustable Output Voltage: This module offers an output voltage that is adjustable from 0.8V to 3.6V, allowing for high flexibility and precision to meet the specific needs of the application it serves.
  • High Efficiency: With an efficiency of up to 95%, the PTH12040WAD ensures minimal power loss and is ideal for applications where energy conservation is critical.
  • Output Current: It delivers up to 6A of output current, making it suitable for high-performance applications that require substantial power delivery.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, featuring an integrated heat sink that provides effective cooling.
  • Easy Integration: The PTH12040WAD comes in a compact, through-hole package that simplifies the integration process into existing designs.

Applications:

The versatility and robustness of the PTH12040WAD make it ideal for a wide range of applications, including:

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial systems
  • Computing platforms
  • High-density distributed power systems

Reliability and Support:

Texas Instruments is known for its commitment to quality and reliability. The PTH12040WAD is no exception and is backed by comprehensive technical support and documentation. Engineers and designers can rely on Texas Instruments' extensive support network for their design-in processes.

Summary:

In summary, the PTH12040WAD from Texas Instruments is a powerful, efficient, and flexible module power converter that is well-suited for a variety of demanding applications. Its wide input voltage range, adjustable output voltage, high efficiency, and substantial output current capability make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7918 $73.7918
2+ $71.4858 $142.9716
3+ $69.1798 $207.5394
4+ $66.8738 $267.4952
6+ $59.9558 $359.7348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess