EN
  • EN
  • DE

HVDA5415QDRQ1

Part No HVDA5415QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name HVDA5415
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-27881-1, -HVDA5415QDRQ1-NDR, 296-27881-2, -296-27881-1-ND, 296-27881-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874051-HVDA5415QDRQ1
Ultra Librarian 3D Model Ultra Librarian HVDA5415QDRQ1 CAD Model

Description

Introducing the HVDA5415QDRQ1 Automotive High-Voltage Analog Switch from Texas Instruments

The HVDA5415QDRQ1 is a cutting-edge automotive-grade high-voltage analog switch designed and manufactured by Texas Instruments. This robust component is engineered to meet the rigorous demands of automotive applications, ensuring reliable performance in a variety of systems. With its compact form factor and high-level integration, the HVDA5415QDRQ1 is an ideal solution for space-constrained automotive environments.

Key Features

  • High-Voltage Capability: The HVDA5415QDRQ1 is capable of handling high-voltage signals, making it suitable for applications that require switching of analog signals in high-voltage domains.
  • Automotive Grade: Designed to comply with stringent automotive standards, this device is AEC-Q100 qualified, ensuring its reliability and performance under the harsh conditions typical of automotive applications.
  • Low On-Resistance: The switch features low on-resistance, which minimizes signal distortion and power loss, contributing to the overall efficiency of the system it is integrated into.
  • Single-Supply Operation: It operates from a single power supply, simplifying circuit design and power management within the automotive system.
  • Wide Operating Temperature Range: The device is built to operate over a broad temperature range, which is crucial for automotive electronics that must function reliably in extreme thermal environments.

Applications

The HVDA5415QDRQ1 is versatile and can be used in various automotive applications, including:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Any application requiring reliable high-voltage analog signal switching

Quality and Reliability

With Texas Instruments' reputation for quality, the HVDA5415QDRQ1 is manufactured to the highest standards. The device undergoes rigorous testing to ensure it meets the reliability expectations for automotive electronics. When selecting components for safety-critical and performance-demanding automotive systems, the HVDA5415QDRQ1 stands out as a component that engineers can trust.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The HVDA5415QDRQ1 is not just a component; it's a solution that drives innovation and reliability in the ever-evolving automotive industry.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6990 $53.5920
19+ $5.4966 $104.4354
29+ $5.3249 $154.4221
39+ $5.1531 $200.9709
51+ $4.9813 $254.0463
68+ $4.4660 $303.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess