Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Hot-Swap Controller
Internal Switch(s) No
Applications CompactPCI™
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 120-BQFP
Supplier Device Package 120-QFP (28x28)
Base Product Number HPC3130
Standard Package 24 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873858-HPC3130PBM
Ultra Librarian 3D Model Ultra Librarian HPC3130PBM CAD Model

Description

Introducing the Texas Instruments HPC3130PBM

The Texas Instruments HPC3130PBM is a state-of-the-art, high-performance integrated circuit designed to meet the rigorous demands of modern electronic systems. This advanced product from Texas Instruments (TI) features a robust architecture that provides the reliability and functionality required for a wide range of applications.

At the heart of the HPC3130PBM is its capability to deliver exceptional processing power. It is built with precision and engineered to offer superior performance, making it an ideal choice for high-speed computing tasks. The component is designed using the latest semiconductor technology, ensuring energy efficiency and a high degree of integration.

The HPC3130PBM boasts a range of features that make it a versatile choice for designers and engineers. It includes multiple communication interfaces, allowing for easy integration into various systems and ensuring compatibility with a wide array of peripherals and other ICs. With its flexible interface options, the HPC3130PBM can be seamlessly incorporated into industrial, automotive, and consumer electronics applications.

One of the key advantages of the HPC3130PBM is its robustness in harsh environments. TI has designed this product to withstand extreme temperatures and electrical conditions, making it suitable for outdoor and automotive applications that require high reliability under stress. The component's longevity and durability are testaments to Texas Instruments' commitment to quality.

For developers looking to implement the HPC3130PBM into their designs, Texas Instruments provides comprehensive support, including detailed datasheets, application notes, and design resources. This ensures that integrating the HPC3130PBM into your project is as straightforward and efficient as possible, reducing development time and accelerating time-to-market.

In conclusion, the Texas Instruments HPC3130PBM is an exemplary product that combines high performance, energy efficiency, and versatility. It stands out as a top choice for anyone in need of a reliable and powerful integrated circuit. Whether for industrial control systems, automotive electronics, or cutting-edge consumer gadgets, the HPC3130PBM is engineered to exceed expectations and drive innovation.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €2.4506
ECAD model for MAX5901LAEUT
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €2.0728
ECAD model for LT1640AHIS8#PBF
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to €5.3259
ECAD model for MAX8533EUB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention