EN
  • EN
  • DE

ISM303DACTR

Part No ISM303DACTR
Manufacturer STMicroelectronics
Catalog Multifunction
Description HIGH PERFORMANCELOW POWER COMPAC / Accelerometer and Magnetometer Sensor I²C, SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Multifunction
Manufacturer STMicroelectronics
Packaging Reel - TR
Sensor Type Accelerometer and Magnetometer
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Base Product Number ISM303
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17727-2,497-17727-6,497-17727-1
Standard Package 8,000
Win Source Part Number 1336569-ISM303DACTR
Ultra Librarian 3D Model Ultra Librarian ISM303DACTR CAD Model

Description

The ISM303DACTR is a state-of-the-art motion sensor from STMicroelectronics, designed to cater to the ever-growing demands of advanced industrial, consumer, and IoT applications. This compact, high-performance device integrates a 3-axis digital accelerometer and a 3-axis digital magnetometer into a single package, providing comprehensive inertial and magnetic data with high precision.

Key Features

  • 3-Axis Accelerometer: The accelerometer component of the ISM303DACTR offers selectable full scales of ±2g/±4g/±8g/±16g and is capable of measuring accelerations with output data rates from 1 Hz to 5.3 kHz.
  • 3-Axis Magnetometer: The magnetometer has a wide measurement range and high resolution, with an adjustable data rate for flexibility in various application requirements.
  • Low-Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, with several power modes to balance performance and power usage.
  • High Accuracy: The device provides high-resolution output with low noise performance, making it suitable for precision applications.
  • Advanced Features: Includes temperature compensation, programmable interrupts, and a configurable low-pass filter to enhance performance and simplify system integration.

Applications

The versatility of the ISM303DACTR allows it to be used in a wide range of applications, such as:

  • Smartphones and tablets for screen orientation and navigation
  • Wearable devices for activity monitoring and gesture recognition
  • Industrial systems for asset tracking and vibration monitoring
  • Drones and robotics for stabilization and control
  • Navigation systems for dead reckoning and map updates

Technical Specifications

The ISM303DACTR is available in a compact LGA-12 package (2.0 x 2.0 x 1.0 mm), making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Conclusion

With its combination of features, the ISM303DACTR from STMicroelectronics is an excellent choice for developers looking to integrate reliable motion sensing capabilities into their designs. Its small form factor, coupled with its low power consumption and high accuracy, makes it an indispensable component for modern, sophisticated electronics.

You May Also Be Interested in

Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope, 3 Axis Sensor SPI Output
Lowest to $31.3505
Bosch Sensortec
IC COMPASS 6 AXIS I2C 14LGA SMD
Lowest to $1.2432
Texas Instruments
HUMIDITY SENSOR / Humidity, Temperature Sensor I²C Output
Lowest to $2.6352
Freescale Semiconductor - NXP
PEIZORESISTIVE SENSOR / Accelerometer, Pressure, Temperature Sensor RF Output
Need more? Email Us
Comet America, LP
THERMO-HYGROMETER WITH EXT.PROBE / Humidity, Temperature Sensor Output
Need more? Email Us
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us
STMicroelectronics
HIGH PERFORMANCELOW POWER COMPAC / Accelerometer and Magnetometer Sensor I²C, SPI Output
Lowest to $9.0715
Memsic Inc.
6-AXIS ECOMPASS (2X2 LGA) / Accelerometer and Magnetometer Sensor I2C Output
Lowest to $4.3657
Murata Electronics North America
IMU ACCEL/GYRO 3-AXIS SPI / Accelerometer, Gyroscope Sensor SPI Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0715 $63.5005
16+ $7.4433 $119.0928
25+ $7.2108 $180.2700
34+ $6.9782 $237.2588
43+ $6.7456 $290.0608
58+ $6.0477 $350.7666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess