EN
  • EN
  • DE

HDC1000EVM

Part No HDC1000EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description BOARD EVAL FOR HDC1000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Product Status Obsolete
Sensor Type Humidity, Temperature
Sensing Range -20°C ~ 85°C, 0 ~ 100% RH
Interface I2C
Sensitivity ±0.2°C, ±3%
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s)
Utilized IC / Part HDC1000
Base Product Number HDC1000
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 920095-HDC1000EVM
Ultra Librarian 3D Model Ultra Librarian HDC1000EVM CAD Model

Description

Product Overview: HDC1000EVM Evaluation Module from Texas Instruments

The HDC1000EVM is an evaluation platform designed by Texas Instruments to facilitate the testing and development of the HDC1000, a highly integrated humidity and temperature sensor that provides excellent measurement accuracy at very low power. The evaluation module (EVM) is a user-friendly tool that provides engineers with a straightforward approach to device configuration and data acquisition, enabling quick assessment and prototyping for a wide range of applications.

Key Features of the HDC1000EVM

  • Integrated Humidity and Temperature Sensor: The HDC1000 sensor on the EVM offers calibrated digital outputs for both humidity and temperature, allowing for high-precision environmental monitoring.
  • User Interface: The HDC1000EVM includes software that interacts with the sensor through a PC, providing a graphical user interface (GUI) for easy data visualization and logging.
  • Plug and Play: The module connects to the USB port of a computer via an MSP430-based interface board, ensuring a quick setup without the need for additional hardware.
  • Flexible Power Options: The EVM can be powered through the USB connection or with an external power supply, depending on the user's requirements.

Applications

The HDC1000EVM is suitable for a variety of applications that require accurate and reliable humidity and temperature readings. These include:

  • Home automation and HVAC systems
  • Consumer electronics
  • Weather stations
  • Medical equipment
  • Data logging and environmental monitoring

Technical Specifications

The HDC1000 sensor boasts a wide range of technical specifications that make it a versatile choice for environmental sensing:

  • Relative Humidity (RH) accuracy: ±3%
  • Temperature accuracy: ±0.2°C
  • 14-bit measurement resolution
  • Low power consumption: 1.3 µA at 1Hz sampling rate

Overall, the HDC1000EVM from Texas Instruments is an essential tool for developers and engineers looking to harness the capabilities of the HDC1000 sensor in their designs. Its ease of use, coupled with the high performance of the HDC1000, makes it an excellent choice for prototyping and testing in a wide range of humidity and temperature sensing applications.

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess