Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Broadcom Limited
Series HEDS
Package Bulk
Product Status Active
Sensor Type Encoder, Optical
Interface Digital
Voltage - Supply 3.3V, 5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part AEDR-9830
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 1062466-HEDS-9830EVB
Ultra Librarian 3D Model Ultra Librarian HEDS-9830EVB CAD Model

Description

The HEDS-9830EVB is an evaluation board designed for sensors.

  • Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
  • Manufacturer: Broadcom Limited
  • Designed For: AEDR-9830 sensor
  • Package: Bulk
  • Standard Package: 3 pieces
  • Interface: Digital
  • Product Status: Active
  • Embedded Capabilities: No

You May Also Be Interested in

Microchip Technology
INERTIAL ONE SENSOR BOARD / AK8975/BMA150/ITG-3200 Accelerometer/Hall Effect/Gyroscope Sensor Development Board
Need more? Email Us
ECAD model for ATAVRSBIN1
CEVA
FSP200 USB/SERIAL ADAPTOR
Need more? Email Us
ECAD model for FSP200 USB/SERIAL ADAPTOR
Analog Devices Inc.
BOARD EVALUATION FOR ADIS16260 / ADIS16260 iMEMS®, iSensor™ Gyroscope, 1 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for ADIS16260/PCBZ
Cypress Semiconductor Corp
BOARD EVAL CAPSENSE EXPRESS / CY8CMBR3116 Touch Screen Controller Evaluation Kit
Need more? Email Us
ECAD model for CY3280-MBR3
Maxim Integrated
KIT ONE-WIRE THERMAL MGMT / 1-WIRE THERMAL DEVICE EVALUATION KIT
Need more? Email Us
ECAD model for DS1701K
ams
ADAPTER BOARD FOR AS5600 / AS5600 Angular and Linear Position Sensor Adapter Board
Need more? Email Us
ECAD model for AS5600-SO_EK_AB
Rohm Semiconductor
BOARD EVAL FOR BH1620FVC
Need more? Email Us
ECAD model for EVAL.BH1620FVC
ams
BOARD EVAL AS5011 EASYPOINT
Lowest to $280.6998
ECAD model for AS5011 DB EASYPOINT
Microchip Technology
BOARD EVALUATION FOR EMC1043 / TEMP SENSOR BOARD
Need more? Email Us
ECAD model for EVB-EMC1043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention