EN
  • EN
  • DE
Part No 3415
Manufacturer Pololu Corporation
Catalog Evaluation Boards - Sensors
Description VL53L1X TOF DISTANCE SNSR W/VREG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Pololu Corporation
Series FlightSense™
Package Bulk
Product Status Active
Sensor Type Light, 3D Time-of-Flight (ToF)
Sensing Range 4cm ~ 400cm
Interface I2C, Serial
Voltage - Supply 2.6V ~ 5.5V
Embedded Yes
Supplied Contents Board(s), Accessories
Utilized IC / Part VL53L1X
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 9031.80.8080
Win Source Part Number 855763-3415
Ultra Librarian 3D Model Ultra Librarian 3415 CAD Model

Description

The Evaluation Board for Sensors is a versatile development kit that allows you to evaluate and test the performance of sensors.

  • Series: FlightSense™
  • Designed for: Evaluating the VL53L1X sensor
  • Packaging: Bulk
  • Interfaces: I2C and Serial
  • Sensing Range: 4cm to 400cm
  • Sensor Embedded: VL53L1X (light and 3D Time-of-Flight (ToF) sensor)
  • Voltage Range: 2.6V to 5.5V
  • Product Status: Active
  • Manufacturer: Pololu Corporation

You May Also Be Interested in

Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.1120 $58.2400
1,250+ $0.0924 $115.5000
1,925+ $0.0901 $173.4425
2,670+ $0.0866 $231.2220
3,425+ $0.0843 $288.7275
4,620+ $0.0751 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess