EN
  • EN
  • DE

HD3SS460IRNHR

Part No HD3SS460IRNHR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4CH TYPE C2 30WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Switch IC Channel 30-WQFN (4.5x2.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-WFQFN Exposed Pad
Case / Package 30-WQFN (4.5x2.5)
Family Name HD3SS460
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51125-2, 296-51125-1, HD3SS460IRNHR-ND, 296-51125-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873384-HD3SS460IRNHR
Ultra Librarian 3D Model Ultra Librarian HD3SS460IRNHR CAD Model

Description

Introducing the Texas Instruments HD3SS460IRNHR USB Type-C™ Switch

The Texas Instruments HD3SS460IRNHR is a versatile and high-performance USB Type-C™ and USB Power Delivery (PD) 2.0 compliant switch designed to enable a reversible USB Type-C connector orientation for connections to USB 2.0, USB 3.0, and DisplayPort devices. This state-of-the-art switch is an ideal solution for various applications including laptops, desktops, smartphones, and tablets that require efficient and reliable switching between different data and display protocols.

Key Features

  • USB Type-C and PD 2.0 Compliance: The HD3SS460IRNHR adheres to the latest USB Type-C and USB Power Delivery specifications, ensuring compatibility with a wide range of devices and enabling a future-proof connection.
  • High-speed Data Transfer: With support for USB 3.0 SuperSpeed data rates of up to 5 Gbps, this switch facilitates rapid data transfer between connected devices, making it ideal for high-bandwidth applications.
  • DisplayPort Alt Mode Support: The device is capable of switching DisplayPort signals, allowing for video output to a display through the USB Type-C connector using the Alternate Mode feature.
  • Multiplexing Capability: The HD3SS460IRNHR can multiplex USB 3.0 or DisplayPort signals, providing the flexibility to switch between data or video through a single USB Type-C port.
  • Enhanced Power Management: The switch is designed to manage power delivery efficiently, ensuring devices receive the appropriate power levels for optimal performance.

Applications

The HD3SS460IRNHR is suitable for a variety of applications across multiple industries. It is particularly useful in:

  • Docking stations
  • Monitors with USB Type-C connectivity
  • Portable computing devices like laptops and tablets
  • Smartphones with USB Type-C ports

Reliability and Quality

As with all Texas Instruments products, the HD3SS460IRNHR is built to the highest quality standards. Its robust design ensures long-term reliability and performance in a range of operating conditions. Whether you are developing consumer electronics or industrial applications, you can trust the HD3SS460IRNHR to provide seamless and efficient USB Type-C switching capabilities.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3097 $50.8134
53+ $1.8952 $100.4456
82+ $1.8359 $150.5438
113+ $1.7767 $200.7671
146+ $1.7175 $250.7550
195+ $1.5398 $300.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess